The SN74BCT2244DB is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed data transmission systems. Manufactured by Texas Instruments, a leader in the semiconductor industry, this integrated circuit is part of the SN74BCT family and is specifically tailored for bidirectional data communication and signal buffering applications.
Key Features
- Octal Bidirectional Transceiver: Features eight bidirectional data lines that allow for efficient data transfer and signal buffering in both directions.
- High-Speed Operation: Capable of operating at high speeds, making it suitable for fast data communication systems and high-performance computing applications.
- Advanced Design: Utilizes Texas Instruments' BiCMOS technology, which combines the advantages of CMOS and bipolar transistors to provide high speed and low power consumption.
- Flexible Voltage Compatibility: Supports a wide range of operating voltages, enhancing its compatibility with various logic families.
- 3-State Outputs: Includes 3-state output capability, which allows for connection to a bus-structured system without the need for external pull-up resistors.
Product Specifications
Parameter
Value
Logic Family
SN74BCT
Function
Octal Buffer/Line Driver
Number of Channels
8
Output Type
3-State
Operating Temperature Range
-55°C to +125°C
Package / Case
SSOP
Mounting Type
Surface Mount
Applications
The SN74BCT2244DB is ideal for a variety of applications, including:
- High-speed data transmission systems
- Bus interface and bus arbitration
- Signal buffering and isolation
- Memory and microprocessor interfacing
- Networking and telecommunications
With its robust design and versatile functionality, the SN74BCT2244DB is a reliable choice for engineers and designers looking to enhance the performance and efficiency of their digital systems.