The SN74BCT241DWR is a high-performance, octal buffer and line driver designed to provide efficient data transfer in high-speed digital systems. Manufactured by Texas Instruments, a leader in the semiconductor industry, this integrated circuit is a crucial component in a wide range of applications, including computing, networking, and industrial automation.
Key Features
- Octal Bus Interface: This device includes eight buffer/line drivers with 3-state outputs, allowing for easy interface with eight-bit bus systems.
- Bi-Directional Operation: The SN74BCT241DWR can be used for driving bus lines or buffering memory address registers, providing versatility in usage.
- 3-State Outputs: The tri-state outputs ensure minimal power consumption when the device is not driving a bus, as well as reducing bus contention issues.
- High Drive Capability: This product is capable of driving heavily loaded bus lines with up to 64 mA of sink current and 15 mA of source current, ensuring reliable data transmission even in demanding situations.
- Wide Operating Temperature Range: The device can operate over a broad temperature range of -40°C to 85°C, making it suitable for use in harsh environments.
Product Specifications
- Part Number: SN74BCT241DWR
- Package: SOIC (Wide Body) - 20 pins
- Logic Type: Octal Buffer/Line Driver
- Logic Family: BCT
- Supply Voltage: 4.5V to 5.5V
- Output Type: 3-State
- Propagation Delay Time: 3ns (max)
Applications
The SN74BCT241DWR is ideal for applications that require high-speed data transfer and buffering. Its robust construction and high drive capability make it suitable for interfacing with memory, microprocessors, and other digital integrated circuits. Common applications include:
- Server and Enterprise Solutions
- Telecommunications Infrastructure
- Industrial Control Systems
- Data Acquisition Systems
- High-Speed Data Processing Equipment
With its reliable performance and Texas Instruments' commitment to quality, the SN74BCT241DWR is an excellent choice for designers looking to optimize their digital systems for speed and efficiency.