EN
  • EN
  • DE
  • IT

SN74BCT2420FNR

Part No SN74BCT2420FNR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description NuBus ADDRESS/DATA TRANSCEIVERS AND REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254146-SN74BCT2420FNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74BCT2420FNR CAD Model

Description

The SN74BCT2420FNR from Texas Instruments is a high-performance, 20-bit buffer/line driver designed for use in systems that demand low power consumption and high data integrity. This integrated circuit is a part of the SN74BCT family, which is known for its robust BiCMOS technology, combining the best features of both bipolar and CMOS circuits to deliver superior performance.

Key Features

  • High-Speed Operation: The SN74BCT2420FNR is capable of operating at high speeds, making it suitable for high-frequency signal transmission and ensuring minimal delay in data processing.
  • Low Power Consumption: Engineered to consume minimal power, this device helps in maintaining the overall efficiency of the system, making it ideal for battery-operated and power-sensitive applications.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, the SN74BCT2420FNR is reliable in various environmental conditions, ensuring consistent performance across a broad spectrum of temperatures.
  • Output State Controlled by OE Input: The output-enable (OE) input allows the user to control the state of the outputs, offering flexibility in managing the flow of data and interfacing with other components in the system.

Applications

The versatility of the SN74BCT2420FNR makes it an excellent choice for a wide range of applications, including:

  • High-speed data transmission lines
  • Server and networking equipment
  • Signal buffering in communication systems
  • Industrial control systems
  • Bus interface or bus extension applications

Technical Specifications

  • Logic Type: Buffer/Line Driver, Non-Inverting
  • Number of Elements: 1
  • Number of Bits per Element: 20
  • Output Type: 3-State
  • Mounting Type: Surface Mount
  • Package / Case: 80-LQFP
  • Supply Voltage: 4.5V to 5.5V

Overall, the SN74BCT2420FNR by Texas Instruments is a reliable and efficient solution for designers looking to incorporate a high-speed buffer or line driver into their electronic systems. Its combination of speed, power efficiency, and robustness makes it a staple in the design of modern electronic applications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess