EN
  • EN
  • DE

SN74BCT245NG4

Part No SN74BCT245NG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 3mA, 24mA; 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74BCT245
Other Names SN74BCT245NE4,SN74BCT245NE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259636-SN74BCT245NG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT245NG4 CAD Model

Description

The SN74BCT245NG4 is a high-performance, octal bus transceiver manufactured by Texas Instruments, designed to provide bidirectional communication between data buses. This integrated circuit is an essential component in digital systems where data transfer between two buses is required, such as microprocessor or microcontroller-based systems.

Key Features

  • Bus Direction Control: The device includes direction control (DIR) and output-enable (OE) inputs that facilitate the direction of data flow.
  • High-Speed Operation: It operates at high speeds, making it suitable for interfacing with fast microprocessors and supporting high data throughput.
  • Low Power Consumption: The SN74BCT245NG4 is designed for low power consumption, which is crucial for energy-sensitive applications.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages, typically from 4.5V to 5.5V, providing flexibility in various system designs.
  • Advanced BiCMOS Technology: It is built using advanced BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology.
  • Live Insertion and Extraction: The SN74BCT245NG4 supports live insertion and extraction, minimizing system downtime during maintenance and upgrades.
  • Electrostatic Discharge Protection: The device includes protection against electrostatic discharge, enhancing its reliability and longevity in harsh environments.

Applications

The versatility of the SN74BCT245NG4 makes it suitable for a wide range of applications, including:

  • Bus interface or buffer memory for microprocessors and microcontrollers
  • Data communication systems
  • Peripheral drivers
  • Data acquisition systems

Product Specifications

The SN74BCT245NG4 is offered in a 20-pin PDIP (Plastic Dual-In-Line Package), ensuring easy integration into a variety of circuit boards. It is characterized for operation from 0°C to 70°C, catering to commercial-grade temperature requirements. The product conforms to the RoHS (Restriction of Hazardous Substances) directive, making it an environmentally friendly choice for electronic components.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess