EN
  • EN
  • DE

SN74BCT25642NT

Part No SN74BCT25642NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER INVERT 5.5V 24DIP / Transceiver, Inverting 1 Element 8 Bit per Element Open Collector, Push-Pull Output 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tube
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector, Push-Pull
Current - Output High, Low -, 188mA; 3mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN74BCT
Other Names 2156-SN74BCT25642NT-TI,SN74BCT25642NTE4,SN74BCT25642NTE4,TEXTISSN74BCT25642NT
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259638-SN74BCT25642NT
Ultra Librarian 3D Model Ultra Librarian SN74BCT25642NT CAD Model

Description

Product Overview: SN74BCT25642NT

The SN74BCT25642NT from Texas Instruments is a robust, high-performance integrated circuit designed to meet the needs of demanding digital systems. This device is a member of the BiCMOS family and is specifically crafted to deliver exceptional quality and reliability for applications requiring bus transceivers with octal D-type flip-flops.

Key Features

  • Technology: The SN74BCT25642NT is built on advanced BiCMOS technology, providing a perfect blend of high speed and low power consumption.
  • Functionality: It features 25-ohm series resistors in the B-port outputs, which help to reduce ringing and eliminate the need for external terminating resistors.
  • Design Flexibility: This device has dual-enable inputs that allow for greater control and flexibility in application design.
  • Performance: With edge-rate control circuitry integrated into the design, it significantly minimizes the hazards associated with output switching and offers improved signal integrity.

Applications

The SN74BCT25642NT is particularly suited for interfacing with bus lines in a wide array of systems such as:

  • Data communication equipment
  • Computer systems and servers
  • Telecommunication infrastructure
  • Industrial control systems

Product Specifications

  • Package: The device is housed in a 56-pin plastic DIP package, ensuring robustness and ease of mounting on printed circuit boards.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environments.
  • Supply Voltage: The SN74BCT25642NT operates at a nominal supply voltage of 5V, compatible with TTL power levels.
  • Logic Levels: This transceiver supports TTL logic levels, ensuring compatibility with a wide range of digital systems.

With its combination of speed, power efficiency, and design optimization, the SN74BCT25642NT is a reliable choice for designers looking to implement a high-speed data bus interface with the added benefits of built-in damping resistors and edge-rate control. Texas Instruments continues to provide innovative solutions with products like the SN74BCT25642NT, enhancing performance and simplifying design across various electronic applications.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess