EN
  • EN
  • DE

SN74BCT574DBRE4

Part No SN74BCT574DBRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SSOP  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 77 MHz
Max Propagation Delay @ V, Max CL 8.6ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 mA
Input Capacitance 5.5 pF
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SSOP
Package / Case 20-SSOP (0.209", 5.30mm Width)
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258519-SN74BCT574DBRE4
Ultra Librarian 3D Model Ultra Librarian SN74BCT574DBRE4 CAD Model

Description

Product Overview: SN74BCT574DBRE4

The SN74BCT574DBRE4 is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. It is part of the BCT family of logic devices which are known for their high drive and fast speeds, making them suitable for interfacing with bus lines in a bus-oriented system.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The device contains eight flip-flops with single-rail outputs. Each flip-flop is triggered on the rising edge of the clock input signal, ensuring reliable and predictable data storage and transfer.
  • 3-State Outputs: The SN74BCT574DBRE4 features 3-state outputs designed to drive bus lines or buffer memory address registers. This capability allows for the direct connection of the outputs to a bus, facilitating the use of multiple devices on the same bus without interference.
  • High-Current Outputs: The outputs can sink 48 mA and source 24 mA, providing high-current capability for driving heavy loads or multiple devices.
  • Wide Operating Voltage: It operates at a voltage range of 4.5 V to 5.5 V, making it compatible with most 5V systems and providing design flexibility.
  • Low Power Consumption: With ICC and IOZ reduced, this device minimizes power consumption, making it suitable for energy-sensitive applications.

Applications

The SN74BCT574DBRE4 is ideal for a wide range of applications, including:

  • Bus interface/storage
  • Memory address registers
  • System control registers
  • Data communication systems
  • Embedded systems

Package and Quality

It is offered in a DB (SSOP) package and is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. The product adheres to the high-quality standards set by Texas Instruments, assuring designers of its durability and longevity in their electronic systems.

Conclusion

With its robust feature set, the SN74BCT574DBRE4 from Texas Instruments is an excellent choice for designers looking for a reliable and high-performance flip-flop IC for their digital logic applications. Its ability to interface with bus lines and buffer memory address registers with high current and low power consumption makes it a versatile component in any electronic design project.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess