EN
  • EN
  • DE

MC10E150FNG

Part No MC10E150FNG
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH 6BIT D 5V ECL 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.7 V
Independent Circuits 1
Propagation Delay Time (ns) 375ps
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 124099-MC10E150FNG
Popularity Medium
Supply and Demand Status Balance
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC10E150FNG CAD Model

Description

ON Semiconductor MC10E150FNG: High-Performance 6-Bit D Flip-Flop

The MC10E150FNG is a state-of-the-art integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance 6-bit D flip-flop is an essential component for digital systems requiring the capture and storage of digital signals. It is particularly well-suited for high-speed data processing, telecommunications, and computing applications where reliability and speed are of the utmost importance.

Built using ON Semiconductor's advanced ECL (Emitter Coupled Logic) technology, the MC10E150FNG offers a combination of high-speed operation and low power consumption. This makes it an excellent choice for edge-sensitive applications where timing precision is critical. The device operates with a differential clock and has a fully differential data path, which helps to reduce the effects of noise and ensures stable operation in electrically noisy environments.

The device is packaged in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint while providing excellent thermal performance and ease of integration into a wide variety of circuit board layouts. The MC10E150FNG is characterized for operation over the full military temperature range of -55°C to +125°C, ensuring reliable performance under extreme conditions.

Key features of the MC10E150FNG include a fast propagation delay, typically 1.0 ns, and a high clock frequency capability, which can support clock rates exceeding 1 GHz. Furthermore, the flip-flop incorporates asynchronous set and reset functions for each bit, allowing for immediate initialization or synchronization of the outputs as required by the system design.

The MC10E150FNG's robust design and high-speed capabilities make it an ideal choice for applications such as high-speed data acquisition, serial-to-parallel conversion, and as a buffer or storage element in digital signal processing systems. With ON Semiconductor's commitment to quality and performance, the MC10E150FNG is a reliable and efficient solution for your advanced digital applications.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3176 $61.9056
14+ $8.4662 $118.5268
22+ $8.2017 $180.4374
30+ $7.9360 $238.0800
38+ $7.6715 $291.5170
51+ $6.8780 $350.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess