EN
  • EN
  • DE

SN74BCT574NSR

Part No SN74BCT574NSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL TRANSPARENT D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74BCT
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 77MHz
Max Propagation Delay @ V, Max CL 8.6ns @ 5V, 50pF
Current - Output High, Low 15mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8mA
Input Capacitance 5.5pF
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1254163-SN74BCT574NSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74BCT574
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74BCT574NSR CAD Model

Description

Product Overview: SN74BCT574NSR by Texas Instruments

The SN74BCT574NSR is a high-performance, octal edge-triggered D-type flip-flop manufactured by Texas Instruments. This integrated circuit is designed to provide a robust and reliable solution for applications requiring the storage of eight bits of data for subsequent retrieval. The SN74BCT574NSR is part of the BCT family, which is known for its high drive and fast speeds, making it suitable for interfacing with bus-structured systems.

Key Features

  • Logic Type: Octal D-Type Flip-Flop
  • Edge Triggered: Captures data on the rising edge of the clock signal, ensuring precise timing for data capture.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, which is crucial for bus-oriented systems as it allows multiple devices to share the same output lines without interference.
  • Wide Operating Voltage Range: Compatible with a range of supply voltages for flexible integration into various system designs.
  • High-Drive Outputs: Capable of driving a significant amount of current, ideal for driving heavy loads or for use in bus-oriented systems.

Applications

The SN74BCT574NSR is suitable for a variety of applications, including:

  • Temporary storage of data
  • System interfacing
  • Data transformation for bus-oriented systems
  • Memory address latching

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74BCT574NSR is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Package and Availability

The SN74BCT574NSR is offered in an SOP (Small Outline Package) form factor, which is ideal for space-constrained applications. The device is available for order and can be sourced through Texas Instruments' distribution network or directly from their website.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess