EN
  • EN
  • DE
  • IT

SN74CB3T1G125DBVR

Part No SN74CB3T1G125DBVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SINGLE FET BUS SWITCH 2.5-V/3.3-V LOW-VOLTAGE BUS SWITCH WITH 5-V TOLERANT LEVEL SHIFTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel - TR
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1254201-SN74CB3T1G125DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3T1G125DBVR CAD Model

Description

Product Overview: SN74CB3T1G125DBVR

The SN74CB3T1G125DBVR is a high-performance, single-bit FET bus switch from Texas Instruments, designed with a 5-Ω switch connection between two ports. It is part of the industry-leading SN74 series, which is renowned for its reliability and efficiency in a wide range of applications.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance of typically 5Ω, which minimizes the propagation delay and ensures fast switching performance.
  • Single Bit: It is a single-bit bus switch, which allows for precise control over signal pathways, making it ideal for applications that require individual line switching.
  • 5-V Tolerant Input: The control input is 5-V tolerant, which enables it to be used in mixed-voltage environments and ensures compatibility with a wider range of signal levels.
  • Low Power Consumption: The device is designed for low power consumption, which makes it suitable for battery-operated and power-sensitive applications.
  • High Bandwidth: It offers a high bandwidth (>200 MHz) that allows signals to pass with minimal edge distortion, making it suitable for high-speed data lines.

Applications

The SN74CB3T1G125DBVR is versatile and can be used in various applications including, but not limited to:

  • Signal gating
  • Bus isolation
  • Backplane driving
  • Hot board insertion
  • Power routing

Package and Quality

This bus switch comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments ensures high manufacturing standards, and the SN74CB3T1G125DBVR is no exception. It meets or exceeds the industry's quality norms and is subjected to rigorous testing to guarantee performance and durability.

Conclusion

With its combination of low on-state resistance, high-speed switching, and 5-V tolerant input, the SN74CB3T1G125DBVR is a highly efficient solution for designers looking to optimize their signal routing with minimal power loss and high signal integrity. Texas Instruments' commitment to quality makes this product a reliable choice for both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
IC SELECTOR/MUX QUAD 1-2 16SO
Lowest to $0.9228
Texas Instruments
MULTIPLEXER, ALS SERIES
Lowest to $3.8379
Texas Instruments
DECODER/DEMULTIPLEXER DUAL 2-TO
Lowest to $0.3315
Texas Instruments
MULTIPLEXER CMOS 2-IN 8PIN SSOP
Lowest to $0.1119
ON Semiconductor
MULTIPLEXER, ACT SERIES, 4 FUNC,
Need more? Email Us
ON Semiconductor
MULTIPLEXER
Need more? Email Us
Texas Instruments
DECIMAL DECODER, LS SERIES
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 1 X 8:1 16QSOP
Lowest to $4.9402
Texas Instruments
MUX, 8 LINE INPUT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,550 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess