EN
  • EN
  • DE

SN74ALS352D

Part No SN74ALS352D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MULTIPLEXER, ALS SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 727089-SN74ALS352D
Ultra Librarian 3D Model Ultra Librarian SN74ALS352D CAD Model

Description

The SN74ALS352D from Texas Instruments is a high-performance, dual 4-input multiplexer that is designed to select one of four data sources for each section. This integrated circuit (IC) is a part of the advanced low-power Schottky (ALS) family, which is renowned for its balance between speed and power consumption.

Key Features

  • Logic Family: ALS - Advanced Low-Power Schottky
  • Operating Voltage: 4.5V to 5.5V, making it ideal for 5V systems.
  • Logic Type: Multiplexer
  • Number of Circuits: Dual 4-input, providing flexibility in routing signals in complex digital systems.
  • Output Current: -400µA / 8mA, which is suitable for driving a wide range of logic inputs.
  • Propagation Delay Time: Typically 10ns at 5V, ensuring fast response times for critical applications.
  • Package: The SN74ALS352D comes in a SOIC-16 package, which is conducive to space-saving on PCBs.

Applications

The SN74ALS352D is versatile and can be used in various applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Logic circuit implementation

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74ALS352D is no exception, with rigorous testing and quality control measures in place to ensure it meets the industry standards for performance and longevity.

Ordering Information

To order the SN74ALS352D or to obtain more detailed specifications, visit the Texas Instruments official website or contact an authorized distributor. Ensure that you are getting the genuine product for optimal performance and reliability.

Note: The information provided here is subject to change. For the most recent documentation, datasheets, and support, please refer to the Texas Instruments official website.

You May Also Be Interested in

Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4267 $51.4005
36+ $2.8117 $101.2212
56+ $2.7238 $152.5328
76+ $2.6360 $200.3360
99+ $2.5481 $252.2619
132+ $2.2845 $301.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess