EN
  • EN
  • DE

SN74CB3T3245DWRG4

Part No SN74CB3T3245DWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SOIC / Bus Switch 8 x 1:1 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74CB3T3245
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256802-SN74CB3T3245DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3245DWRG4 CAD Model

Description

Product Overview: SN74CB3T3245DWRG4

The SN74CB3T3245DWRG4 from Texas Instruments is a high-performance, 8-bit FET bus switch that offers a seamless transition between two different digital buses. Designed with cutting-edge technology, this bus switch is part of TI's extensive switch and multiplexer product line, which is renowned for its reliability and efficiency in a wide range of applications.

Key Features

  • Bus Switch Type: 8-bit FET switch provides bidirectional data flow with near-zero propagation delay.
  • Voltage Range: Operates over a 2.3 V to 3.6 V range, making it suitable for interfacing with low-voltage logic without requiring external level shifters.
  • Low On-State Resistance: Features a typical on-state resistance of 5 ohms, which minimizes signal distortion and maintains signal integrity.
  • High Bandwidth: Offers a bandwidth of up to 250 MHz, ensuring that high-speed signals are passed through the switch with minimal skew.
  • Power-Down Protection: Equipped with power-down protection on inputs and outputs, preventing any damage or data corruption during power-off conditions.
  • Package Type: Available in a 24-pin SOIC (DWR) package, which is well-suited for surface mount technology and offers a compact footprint for space-constrained applications.

Applications

The SN74CB3T3245DWRG4 is versatile and can be used in a variety of electronic systems. Its primary applications include:

  • Bus isolation and switching in servers and routers.
  • Signal gating, where selective control of data flow is required.
  • Interface bridging in multi-voltage systems.
  • Hot-swappable components, ensuring that devices can be replaced without shutting down the system.

Quality and Reliability

As with all Texas Instruments products, the SN74CB3T3245DWRG4 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and durability, making it a reliable choice for critical and demanding applications. Whether you're designing a new system or upgrading an existing one, the SN74CB3T3245DWRG4 offers the performance, flexibility, and reliability that engineers and designers need to create efficient, high-speed digital interfaces.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8023 $53.2322
33+ $3.1198 $102.9534
50+ $3.0223 $151.1150
69+ $2.9248 $201.8112
89+ $2.8273 $251.6297
119+ $2.5349 $301.6531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess