EN
  • EN
  • DE

SN74CBT16210CDGVR

Part No SN74CBT16210CDGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 48TVSOP  /  Bus Switch 10 x 1:1 48-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number 74CBT16210
Other Names TEXTISSN74CBT16210CDGVR,74CBT16210CDGVRE4,-SN74CBT16210CDGVRR,296-19165-1,296-19165-2,-296-19165-1,74CBT16210CDGVRG4,-74CBT16210CDGVRG4,74CBT16210CDGVRG4,-74CBT16210CDGVRG4R,2156-SN74CBT16210CDGVR,-296-19165-1,-74CBT16210CDGVRE4,296-19165-6,-74CBT16210CDGVRE4R,74CBT16210CDGVRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256780-SN74CBT16210CDGVR
Ultra Librarian 3D Model Ultra Librarian SN74CBT16210CDGVR CAD Model

Description

Product Overview: SN74CBT16210CDGVR by Texas Instruments

The SN74CBT16210CDGVR is a high-performance integrated circuit from Texas Instruments, designed to serve as a 20-bit FET bus switch. This device facilitates the efficient transfer of digital signals across a bus interface, ensuring minimal propagation delay and reduced loading. It is a crucial component in various electronic systems, including computing, communications, and industrial applications where signal routing and bus isolation are necessary.

Key Features:

  • Low On-State Resistance: The switch comes with a low on-state resistance, typically around 5Ω, which ensures minimal signal distortion and power loss across the switch.
  • High-Speed Data Transfer: With a quick switch speed, the SN74CBT16210CDGVR is capable of handling high-speed data transfers, making it suitable for modern, fast-paced electronic environments.
  • 5-V Tolerant Inputs: The inputs of this device are 5-V tolerant, allowing for interface compatibility with mixed-voltage systems without risking damage to the device.
  • Low Power Consumption: Designed for energy efficiency, the device consumes low power, which is beneficial for battery-powered applications and contributes to overall system power management.
  • Wide Operating Temperature Range: The product can operate over a broad temperature range, making it reliable in various environmental conditions.

Package and Quality:

The SN74CBT16210CDGVR comes in a compact, surface-mount TVSOP (Thin Very Small Outline Package) with 48 pins. This small footprint allows for a high-density mounting and is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed and manufactured to meet the stringent industry standards, ensuring reliability and performance.

Applications:

Thanks to its versatility, the SN74CBT16210CDGVR is used in a wide array of applications. It is particularly well-suited for:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating in data communication systems
  • Interface bridging in multi-voltage systems
  • Hot-swapping and hot-docking in portable electronics
  • General-purpose logic applications

Overall, the SN74CBT16210CDGVR from Texas Instruments is a robust, efficient, and reliable solution for modern electronic bus-switching applications.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3998 $50.3958
51+ $1.9691 $100.4241
79+ $1.9076 $150.7004
109+ $1.8460 $201.2140
141+ $1.7845 $251.6145
188+ $1.5999 $300.7812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess