EN
  • EN
  • DE

SN74CBT16800CDGVR

Part No SN74CBT16800CDGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH BUS 20BIT FET 48-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Manufacturer Homepage www.ti.com
Win Source Part Number 734572-SN74CBT16800CDGVR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBT16800
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian SN74CBT16800CDGVR CAD Model

Description

Product Overview: SN74CBT16800CDGVR from Texas Instruments

The SN74CBT16800CDGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the CBT (Crossbar Switch Technology) family, which is renowned for its high-speed digital signal switching capabilities. The SN74CBT16800CDGVR is a 20-bit FET bus switch that provides a set of features ideal for applications requiring efficient and reliable data transfer and signal routing.

Key Features

  • Wide Bus Interface: With a 20-bit bus switch, the SN74CBT16800CDGVR can handle multiple data lines simultaneously, making it suitable for bus-aggregation tasks or parallel data processing applications.
  • Low On-State Resistance: The device boasts a low on-state resistance, which minimizes signal distortion and ensures high-quality data transmission.
  • 5-V Tolerant Inputs and Outputs: This feature allows the SN74CBT16800CDGVR to interface with 5-V logic signals, providing greater compatibility with a wide range of digital systems.
  • Quick Switching: High-speed switching capabilities are a hallmark of this product, enabling rapid data transfer and reducing latency in critical applications.
  • Flow-Through Architecture: The design of the SN74CBT16800CDGVR allows for easy layout and reduced signal skew, which is vital for maintaining signal integrity.

Applications

The versatility of the SN74CBT16800CDGVR makes it well-suited for various applications, including:

  • Bus isolation and switching in servers and network routers
  • Signal gating, where controlled access to data lines is necessary
  • Interface bridging in multi-voltage systems
  • Data multiplexing for complex digital systems

Package and Quality

The SN74CBT16800CDGVR comes in a compact TVSOP (Thin Very Small Outline Package) form factor, which is ideal for space-constrained applications. The device is also characterized for operation from –40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions. As with all Texas Instruments products, this bus switch is designed to meet high-quality standards, providing engineers with confidence in their designs.

Overall, the SN74CBT16800CDGVR is a testament to Texas Instruments' commitment to providing innovative and dependable components for the electronics industry. Its combination of speed, efficiency, and versatility makes it a go-to solution for modern digital switching needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess