EN
  • EN
  • DE

SN74CBT3244CRGYR

Part No SN74CBT3244CRGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 4 X 1:1 20VQFN / Bus Switch 4 x 1:1 20-VQFN (3.5x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number 74CBT3244
Other Names SN74CBT3244CRGYRG4,SN74CBT3244CRGYRG4,296-19198-1,296-19198-2,-SN74CBT3244CRGYRG4R,-296-19198-1,-296-19198-1,TEXTISSN74CBT3244CRGYR,2156-SN74CBT3244CRGYR,-SN74CBT3244CRGYRR,-SN74CBT3244CRGYRG4,296-19198-6
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256778-SN74CBT3244CRGYR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3244CRGYR CAD Model

Description

SN74CBT3244CRGYR - Texas Instruments 8-Bit FET Bus Switch

The SN74CBT3244CRGYR is a high-performance integrated circuit from Texas Instruments, designed to facilitate low-on-state resistance switching with 8-bit bus transceivers and D-type flip-flops. This device is ideal for applications that require the efficient transfer of data across an 8-bit bus, while minimizing the propagation delay and power consumption.

Key Features:

  • Low On-State Resistance: The device features a low on-state resistance of 5 ohms typical, which allows for efficient data transfer with minimal voltage drop across the switch.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, making the device suitable for mixed-voltage applications and ensuring compatibility with a wide range of signal levels.
  • High-Speed Data Transfer: The SN74CBT3244CRGYR is capable of facilitating high-speed data transfer, which is essential for modern, high-performance digital systems.
  • Low Power Consumption: Designed with power-saving in mind, the device operates with low power dissipation, contributing to the overall energy efficiency of the system it is integrated into.
  • Bi-Directional Switch: The bus switch is bi-directional, which provides flexibility in data flow direction, making it suitable for a variety of bidirectional transmission applications.
  • Industrial Operating Temperature Range: The device is operational over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The SN74CBT3244CRGYR is versatile and can be used in a variety of applications, including:

  • Bus isolation and switching
  • Memory interleaving
  • Signal gating
  • Backplane data transmission
  • Hot board insertion

Package and Quality:

Encased in a compact, surface-mount VQFN-20 package, the SN74CBT3244CRGYR is designed for space-constrained applications. The device is RoHS compliant and follows Texas Instruments' commitment to environmental sustainability. Furthermore, it is manufactured under Texas Instruments' stringent quality control standards, ensuring high reliability and performance consistency.

With its combination of low on-state resistance, high-speed operation, and power efficiency, the SN74CBT3244CRGYR is an excellent choice for designers looking to optimize their digital switching applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5332 $50.6540
230+ $0.4375 $100.6250
355+ $0.4239 $150.4845
490+ $0.4102 $200.9980
635+ $0.3965 $251.7775
845+ $0.3555 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess