EN
  • EN
  • DE

SN74CBT3253CD

Part No SN74CBT3253CD
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 2 X 4:1 16SOIC / Multiplexer/Demultiplexer 2 x 4:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tube
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74CBT3253
Other Names -296-33866-5,-296-33866-5,TEXTISSN74CBT3253CD,SN74CBT3253CDG4,SN74CBT3253CDE4,SN74CBT3253CDE4,SN74CBT3253CDG4,2156-SN74CBT3253CD,SN74CBT3253CD,296-33866-5
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256688-SN74CBT3253CD
Ultra Librarian 3D Model Ultra Librarian SN74CBT3253CD CAD Model

Description

The SN74CBT3253CD, crafted by the renowned Texas Instruments, is a high-performance integrated circuit that operates as a dual 1-of-4 FET multiplexer/demultiplexer. This versatile component is a pivotal element in various electronic systems, enabling efficient data routing and signal switching with precision and reliability.

Key Features:

  • Low On-State Resistance: The device features a low on-state resistance typically around 5 ohms, minimizing signal distortion and power loss, ensuring high-quality signal transmission.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 4.5V to 5.5V, making it suitable for interfacing with a variety of logic levels and providing versatile power management options.
  • High Bandwidth: The SN74CBT3253CD boasts a high data bandwidth, which allows for the rapid and efficient transfer of signals, making it an ideal choice for high-speed applications.
  • Low Power Consumption: Designed for energy efficiency, this device consumes minimal power, which is crucial for battery-operated and power-sensitive applications.
  • Bidirectional Operation: This multiplexer/demultiplexer supports bidirectional data flow, providing flexibility in signal routing and enhancing the functionality of the device.
  • ESD Protection: The SN74CBT3253CD is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device against potential damage caused by static electricity.

Applications:

The SN74CBT3253CD is adept at serving a multitude of applications, including but not limited to:

  • Signal routing in communication systems
  • Data switching in networking equipment
  • Function multiplexing in computing devices
  • Interface bridging in consumer electronics

With its compact SOIC-16 package, the SN74CBT3253CD integrates seamlessly into space-constrained environments while providing the high performance expected from Texas Instruments' products. Whether you are designing a sophisticated communication system or a simple data management module, the SN74CBT3253CD is a reliable and efficient solution for your multiplexing and demultiplexing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6343 $50.7440
195+ $0.5205 $101.4975
300+ $0.5042 $151.2600
410+ $0.4880 $200.0800
530+ $0.4717 $250.0010
710+ $0.4229 $300.2590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess