EN
  • EN
  • DE

SN74CBT3257CDQR

Part No SN74CBT3257CDQR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838343-SN74CBT3257CDQR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3257CDQR CAD Model

Description

Product Overview: SN74CBT3257CDQR from Texas Instruments

The SN74CBT3257CDQR by Texas Instruments is a high-performance, 4-bit 1-of-2 FET multiplexer/demultiplexer designed to provide efficient data routing for various electronic applications. This integrated circuit is part of TI's CBT (Controlled Baseline Technology) series, known for their reliability and versatility in signal switching.

Key Features:

  • Versatility: The SN74CBT3257CDQR offers a dual function, operating as either a multiplexer or a demultiplexer, which allows for flexible usage in a wide range of applications.
  • Low Power Consumption: With a typical quiescent power consumption of only 0.2 µA, this device is suitable for power-sensitive designs.
  • High-Speed Operation: This component is designed for quick switching, featuring a typical switch-on time of 4 ns and a switch-off time of 3 ns, ensuring minimal delay in signal routing.
  • Wide Operating Voltage Range: It operates over a broad V<sub>CC range of 4.5 V to 5.5 V, making it compatible with most 5 V systems.
  • Low Crosstalk: The SN74CBT3257CDQR has been engineered to minimize signal interference, ensuring clean and precise data transmission.
  • Robust Packaging: Offered in a QSOP package, the device is designed for surface mounting, saving board space and facilitating denser circuit designs.

Applications:

This multiplexer/demultiplexer is ideal for a variety of applications, including:

  • Data routing in servers and networking equipment
  • Signal gating in telecommunication systems
  • Function switching in consumer electronics
  • Address selection in memory modules

Quality and Reliability:

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The SN74CBT3257CDQR is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and longevity in the field.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess