EN
  • EN
  • DE

SN74CBT3257CPW

Part No SN74CBT3257CPW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER 5-V BUS SWITCH WITH -2-V UNDERSHOOT PROTECTION | IC MUX/DEMUX FET 4BIT 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74CBT3257
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1254262-SN74CBT3257CPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3257CPW CAD Model

Description

The SN74CBT3257CPW is a high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This device is a 4-bit 1-of-2 FET multiplexer/demultiplexer that is characterized for operation from -40°C to 85°C, making it suitable for a wide range of applications in various industries.

Key Features

  • Low Power Consumption: This device is designed to consume minimal power, making it ideal for battery-powered and energy-sensitive applications.
  • High Speed: The SN74CBT3257CPW offers a quick switching capability, allowing for high-speed data transmission and signal routing.
  • Wide Operating Temperature Range: With a temperature range of -40°C to 85°C, this device can reliably operate in extreme conditions.
  • Low On-State Resistance: The device features a low on-state resistance, which minimizes signal distortion and ensures efficient signal transmission.
  • 5-V Tolerant Inputs: The inputs can tolerate up to 5V, making the device compatible with various logic levels and protecting it from potential damage caused by over-voltage.

Applications

  • Signal Gating
  • Data Multiplexing
  • Signal Routing
  • Communication Systems
  • Networking Equipment
  • Computer Peripherals

Product Specifications

The SN74CBT3257CPW comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-constrained applications. It is designed using Texas Instruments' BiCMOS technology, which combines the high speed of Bipolar with the low power of CMOS, ensuring both performance and efficiency.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74CBT3257CPW is no exception and has undergone rigorous testing to meet stringent industry standards for reliability and performance. Customers can trust this device for critical and demanding applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1713 $52.7085
105+ $0.9611 $100.9155
165+ $0.9311 $153.6315
225+ $0.9010 $202.7250
290+ $0.8710 $252.5900
385+ $0.7809 $300.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess