EN
  • EN
  • DE

SN74CBT3306CPW

Part No SN74CBT3306CPW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL FET BUS SWITCH 5-V BUS SWITCH WITH-2-V UNDERSHOOT PROTECTION | IC SWITCH BUS FET DUAL 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number 74CBT3306
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1254273-SN74CBT3306CPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3306CPW CAD Model

Description

SN74CBT3306CPW Dual FET Bus Switch by Texas Instruments

The SN74CBT3306CPW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This dual FET bus switch is part of the CBT (Crossbar Switch Technology) family, which is known for providing high-speed signal switching with low on-state resistance. The device is particularly suitable for applications requiring the efficient transfer of signals with minimal propagation delay and cross-talk.

The SN74CBT3306CPW features a dual 1-of-1 configuration, meaning it has two independent switches that can each connect a single input to a single output. This makes it an ideal choice for applications such as signal gating, switching, and multiplexing in various digital systems. Its bidirectional switches allow signals to flow in both directions, adding to the flexibility of the device in complex circuit designs.

Packaged in a compact 8-pin TSSOP (Thin Shrink Small Outline Package), the SN74CBT3306CPW is designed for space-conscious applications. The small footprint of the package ensures that it can be easily integrated into a wide range of electronic devices without compromising on performance or taking up excessive board space.

The device operates over a wide voltage range, typically from 4.5V to 5.5V, making it compatible with most 5V systems. Additionally, it features low power consumption, which is critical for battery-powered and energy-efficient applications. The SN74CBT3306CPW also includes built-in 10 kΩ pull-up resistors to the B port, which can simplify the design and reduce external component requirements.

Texas Instruments has equipped the SN74CBT3306CPW with over-voltage tolerant inputs and outputs, ensuring the device can handle voltage spikes without sustaining damage. This level of protection is essential for maintaining the reliability and longevity of the switch in environments where voltage fluctuations are common.

Overall, the SN74CBT3306CPW is a robust and versatile bus switch that combines high-speed operation with the reliability and quality expected from Texas Instruments. Whether used in data communication, computing, or consumer electronics, this component is engineered to meet the rigorous demands of modern digital circuitry.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1048 $50.3040
1,165+ $0.0860 $100.1900
1,800+ $0.0834 $150.1200
2,480+ $0.0807 $200.1360
3,210+ $0.0780 $250.3800
4,295+ $0.0699 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,364 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess