EN
  • EN
  • DE

MC74HC1G00DTT1

Part No MC74HC1G00DTT1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Single 2-Input NAND Gate | IC GATE NAND 1CH 2-INP 5TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 2.6mA, 2.6mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay at V, Max CL 17ns at 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 5-TSOP
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Family Part Number 74HC1G00
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1219434-MC74HC1G00DTT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC1G00DTT1 CAD Model

Description

ON Semiconductor MC74HC1G00DTT1 Single 2-Input NAND Gate

The ON Semiconductor MC74HC1G00DTT1 is a high-performance, CMOS logic single 2-input NAND gate that offers a compact and efficient solution for a wide range of digital applications. This integrated circuit is designed to operate with a power supply range of 2V to 6V, making it suitable for battery-operated devices as well as for standard 5V logic systems.

The MC74HC1G00DTT1 is characterized by its low power consumption and high noise immunity, which are typical features of CMOS technology. It is capable of driving large loads with its high current output capability, up to 25mA, which is beneficial for driving LEDs or other high-current devices. The device can also interface with TTL levels, providing versatility in mixed voltage environments.

Featuring a propagation delay time that is independent of the input rise and fall times, the MC74HC1G00DTT1 provides consistent performance, which is crucial for timing-critical applications. The balanced propagation delays further contribute to the device's reliability in complex digital systems where timing coordination is essential.

ON Semiconductor has packaged the MC74HC1G00DTT1 in a space-saving 5-pin SOT-23 package, which is ideal for space-constrained applications. This package also offers a small footprint on the PCB, allowing for higher density of components and more compact circuit designs.

Key applications for the MC74HC1G00DTT1 include, but are not limited to, logic function implementation, signal gating, and timing circuits. Its robust design ensures that it can be used in a variety of environments and conditions, making it a reliable choice for industrial, commercial, and consumer electronics.

Overall, the ON Semiconductor MC74HC1G00DTT1 is a versatile and reliable component that provides designers with the performance and flexibility needed to implement efficient and compact digital logic solutions. Whether used in simple circuits or as part of a more complex digital system, this single 2-input NAND gate is a solid choice for a wide array of electronic designs.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2328 $50.0520
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1791 $200.5920
1,445+ $0.1732 $250.2740
1,935+ $0.1552 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess