EN
  • EN
  • DE

MC10H602FNR2

Part No MC10H602FNR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Mixed Signal Translator Unidirectional 1 Circuit 9 Channel - 28-PLCC (11.51x11.51)
Manufacturer ON Semiconductor
Series 10H
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 75°C (TA)
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.51x11.51)
Family Name MC10H602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883261-MC10H602FNR2
Ultra Librarian 3D Model Ultra Librarian MC10H602FNR2 CAD Model

Description

ON Semiconductor MC10H602FNR2: A Leading-Edge ECL-to-TTL Translator

The ON Semiconductor MC10H602FNR2 is a high-performance, Emitter Coupled Logic (ECL) to Transistor-Transistor Logic (TTL) translator designed to address the needs of high-speed data communication and computing applications. This integrated circuit is a pivotal component for systems that require the translation of ECL level signals into TTL logic levels, enabling seamless communication between different logic families.

Key Features

  • High-Speed Operation: With propagation delays typically less than 2.0 ns, the MC10H602FNR2 is optimized for rapid signal processing, making it ideal for high-frequency applications.
  • Differential ECL Inputs: The translator features differential ECL inputs, which enhance noise immunity and allow for precise signal translation in electrically noisy environments.
  • Power Supply: It operates with a standard ECL V<sub>CC of -5.2 V and a TTL V<sub>CC of 5.0 V, providing the necessary voltage levels for accurate translation between ECL and TTL logic.
  • Output Enable Function: An output enable (OE) function is included, allowing the user to put the TTL outputs into a high impedance state, which is useful for interfacing with bus-oriented systems.
  • Temperature Range: The device is specified for operation over the full military temperature range of -55°C to +125°C, ensuring reliable performance in extreme conditions.

Applications

The MC10H602FNR2 is versatile and can be used in various applications where ECL to TTL translation is required. Common use cases include:

  • High-speed data acquisition systems
  • Digital signal processing
  • Telecommunications equipment
  • Test and measurement instruments

Package and Quality

ON Semiconductor's commitment to quality is evident in the MC10H602FNR2, which is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package. This package is known for its durability and ease of mounting on printed circuit boards. The device is also part of ON Semiconductor's product longevity program, ensuring a stable supply for extended periods, which is crucial for long-life applications.

With its robust feature set and ON Semiconductor's reputation for reliability, the MC10H602FNR2 is an excellent choice for designers looking to bridge ECL and TTL logic domains efficiently and effectively.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6784 $63.3920
12+ $10.4031 $124.8372
18+ $10.0774 $181.3932
24+ $9.7528 $234.0672
31+ $9.4271 $292.2401
41+ $8.4523 $346.5443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess