EN
  • EN
  • DE

SN74CBT6800CDBQRG4

Part No SN74CBT6800CDBQRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SW 10 X 1:1 24SSOP/QSOP  /  Bus Switch 10 x 1:1 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74CBT
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256743-SN74CBT6800CDBQRG4
Ultra Librarian 3D Model Ultra Librarian SN74CBT6800CDBQRG4 CAD Model

Description

Overview of SN74CBT6800CDBQRG4

The SN74CBT6800CDBQRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is a 10-bit FET bus switch that provides high-speed bidirectional switching of digital signals. It is part of the CBT (Crossbar Switch Technology) family, which is known for its low power consumption and reduced signal distortion.

Key Features

  • High Bandwidth: The device offers a wide bandwidth which enables high-speed data transmission, making it suitable for modern high-performance computing and communication applications.
  • Low Power Consumption: It operates with minimal power dissipation, which is crucial for energy-efficient designs.
  • 5-V Tolerant I/Os: The I/Os are tolerant to 5V, allowing the device to interface with a variety of logic levels, enhancing its versatility in mixed-voltage environments.
  • Quick Switching: The SN74CBT6800CDBQRG4 features fast switching times, which contribute to its efficiency in high-speed signal routing.
  • Flow-Through Architecture: The device's design minimizes signal skew and reduces board layout difficulties, simplifying the design process.

Applications

This bus switch is ideal for a wide range of applications, including:

  • Bus isolation and switching in servers and routers
  • Signal gating, where quick and efficient control of data flow is required
  • Function multiplexing in complex digital systems
  • Hot-docking applications for docking stations and port replicators
  • Memory interleaving in high-performance memory systems

Product Specifications

The SN74CBT6800CDBQRG4 comes in a small-outline package and operates over a broad temperature range, making it suitable for various industrial environments. It has a wide operating voltage range, which adds to its flexibility in different system voltages. The device adheres to RoHS standards, ensuring compliance with environmental regulations.

Conclusion

With its combination of high-speed performance, low power consumption, and versatility, the SN74CBT6800CDBQRG4 from Texas Instruments represents a reliable solution for designers looking to improve signal integrity and operational efficiency in their digital switching applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0832 $52.0800
59+ $1.7093 $100.8487
91+ $1.6558 $150.6778
125+ $1.6024 $200.3000
162+ $1.5490 $250.9380
217+ $1.3888 $301.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess