EN
  • EN
  • DE

SN74CBT6800CDGVR

Part No SN74CBT6800CDGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH BUS 10BIT FET 24-TVSOP / Bus Switch 1-Element CMOS 10-IN 24-Pin TVSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel package
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TVSOP
Win Source Part Number 794983-SN74CBT6800CDGVR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBT6800
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74CBT6800CDGVR CAD Model

Description

The SN74CBT6800CDGVR is a high-performance integrated circuit from the renowned manufacturer Texas Instruments, designed to facilitate seamless data flow in digital systems. This particular chip belongs to the category of bus switches, specifically engineered to provide a low on-state resistance connection between two ports, enabling data buses to switch with minimal signal distortion.

Key Features

  • 10-Bit Bus Switch: The device features a 10-bit bus switch function, allowing it to efficiently manage multiple data lines simultaneously.
  • Low On-State Resistance: With a low on-state resistance, the SN74CBT6800CDGVR ensures minimal signal loss and heat generation, enhancing the overall performance and reliability of the system.
  • 5-V Tolerant Inputs: The inputs of this bus switch are 5-V tolerant, making it compatible with various logic levels and protecting against voltage spikes.
  • Quick Switching: The SN74CBT6800CDGVR boasts fast switching speeds, reducing latency and improving the efficiency of data transfer across the bus.
  • Power-Down High-Impedance State: When powered down, the device enters a high-impedance state, preventing data corruption and minimizing power consumption.
  • Flow-Through Pinout: A flow-through pinout design simplifies PCB layout by aligning the switch inputs and outputs directly with the corresponding bus lines.

Applications

The versatility of the SN74CBT6800CDGVR makes it suitable for a wide range of applications, including:

  • Memory Interfacing
  • Signal Gating
  • Data Switching in Servers
  • Peripheral Sharing
  • Communication Devices

Product Specifications

The SN74CBT6800CDGVR comes in a compact TVSOP (Thin Shrink Small Outline Package) form factor, with the following specifications:

  • Package: TVSOP-24
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 4.5 V to 5.5 V

Overall, the SN74CBT6800CDGVR from Texas Instruments stands out as a robust and reliable solution for modern digital systems requiring efficient bus management and data integrity.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess