Product Overview: SN74CBTD3384DBRG4
The SN74CBTD3384DBRG4 is a high-performance integrated circuit from Texas Instruments designed to function as a 10-bit FET bus switch with a 5-ohm bidirectional switch. This component is part of the CBTD family, known for its low on-state resistance and low capacitive bus loading, making it an ideal choice for applications requiring the efficient transfer of both analog and digital signals.
Key Features
- Low On-State Resistance: The device features a typical on-state resistance of only 5 ohms, minimizing signal distortion and power loss, thus ensuring high signal integrity.
- High-Speed Data Transfer: With the ability to switch signals at a fast pace, this bus switch is suitable for high-speed data transfer applications.
- Low Power Consumption: The SN74CBTD3384DBRG4 is designed for low power consumption, making it an energy-efficient choice for battery-powered devices.
- Wide Operating Voltage Range: This product can operate over a wide voltage range of 4.5V to 5.5V, providing flexibility in various system designs.
- 5-V Tolerant Inputs: The inputs are tolerant to 5V even when the device is powered down, which allows for better integration with mixed-voltage systems.
- Quick Switching: The switch’s fast turn-on and turn-off times contribute to its high-speed performance.
- Multiple Package Options: Available in a SSOP (DB) package, the SN74CBTD3384DBRG4 offers a compact footprint for space-constrained applications.
Applications
The versatility of the SN74CBTD3384DBRG4 makes it suitable for a wide range of applications, including:
- Bus isolation and switching in servers and routers
- Signal gating, where precise control of signal pathways is required
- Interface switching in peripherals and monitors
- Hot-swapping and hot-docking operations in portable electronics
- Level shifting in multi-voltage systems
With its robust design and Texas Instruments' commitment to quality, the SN74CBTD3384DBRG4 is a reliable and efficient solution for modern electronic systems requiring high-speed and low-resistance bus switching capabilities.