EN
  • EN
  • DE
  • IT

SN74CBTLV3251DBQR

Part No SN74CBTLV3251DBQR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC LV OCTAL FET BUS SW 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1099743-SN74CBTLV3251DBQR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3251DBQR CAD Model

Description

SN74CBTLV3251DBQR: Texas Instruments 8:1 Multiplexer/Demultiplexer

The SN74CBTLV3251DBQR is a high-performance, low-voltage 8:1 multiplexer/demultiplexer from Texas Instruments, designed to facilitate the routing of digital signals within your electronic systems. This versatile component forms an integral part of modern digital applications, offering a reliable solution for signal gating, data selection, and communication channel switching.

Key Features

  • Low-Voltage Operation: The SN74CBTLV3251DBQR operates at a voltage range of 2.3V to 3.6V, making it suitable for low-voltage applications and ensuring compatibility with a wide range of digital systems.
  • High Bandwidth: With a bandwidth of up to 250 MHz, this multiplexer/demultiplexer can handle high-speed digital signals, ensuring minimal signal degradation and excellent performance in data-intensive operations.
  • Low Power Consumption: The device is designed to consume minimal power, which is critical for battery-operated and power-sensitive applications.
  • Bi-directional Switch: The SN74CBTLV3251DBQR can be used as either a multiplexer or a demultiplexer, providing flexibility in signal routing and the efficient use of PCB space.
  • Multiple Configurations: It offers a variety of signal switching configurations, such as 1-to-8 or 8-to-1, allowing for versatile use in different circuit designs.

Applications

The SN74CBTLV3251DBQR is ideal for a variety of applications, including:

  • Data multiplexing in telecommunication systems
  • Signal routing in networking equipment
  • Server and storage infrastructure
  • Peripheral switching in computing platforms

Package and Quality

The product is offered in a small SSOP (Shrink Small Outline Package) with 16 pins, denoted by the DBQ suffix in its part number. This compact form factor is well-suited for space-constrained applications. Additionally, it adheres to Texas Instruments' high-quality standards, ensuring reliability and performance in demanding environments.

Whether you're designing a complex server system or a simple data communication channel, the SN74CBTLV3251DBQR from Texas Instruments provides the performance and versatility needed to meet your signal switching requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6181 $58.7195
225+ $0.5071 $114.0975
345+ $0.4913 $169.4985
475+ $0.4754 $225.8150
610+ $0.4596 $280.3560
820+ $0.4120 $337.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess