EN
  • EN
  • DE

SN74CBTLV3257PWE4

Part No SN74CBTLV3257PWE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 4 X 1:2 16TSSOP  /  Multiplexer/Demultiplexer 4 x 1:2 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Type Multiplexer/Demultiplexer
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74CBTLV3257
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256659-SN74CBTLV3257PWE4
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3257PWE4 CAD Model

Description

The SN74CBTLV3257PWE4 is a high-performance, 4-bit 1-of-2 FET multiplexer/demultiplexer from Texas Instruments. This integrated circuit is designed to provide high-speed, low-on-state resistance switching for your digital signaling needs. It operates as a quad 2:1 multiplexer or a dual 4:1 multiplexer/demultiplexer, providing versatile routing options for various applications.

Key Features

  • Low Voltage Operation: The device is optimized for 2.5-V to 3.3-V V<sub>CC operation, making it suitable for interfacing with low-voltage logic without the need for level shifting.
  • High Bandwidth: It offers a high bandwidth (greater than 250 MHz) that ensures minimal signal delay and is ideal for high-speed data transmission.
  • Low On-State Resistance: The low on-state resistance (r<sub>on) of the switch ensures minimal signal distortion and reduces power loss.
  • Bidirectional Data Flow: With bidirectional data flow capability, this multiplexer/demultiplexer can switch signals in either direction, providing greater design flexibility.
  • 5-V Tolerant Inputs: The inputs can tolerate up to 5 V, even when powered down, which provides additional interfacing compatibility with higher voltage logic levels.
  • Power-Down Protection: Inputs and outputs on the SN74CBTLV3257PWE4 can withstand up to 5.5 V, ensuring that the device is protected during power-down situations.
  • ESD Protection: The device includes robust ESD protection circuitry, safeguarding against electrostatic discharges during handling and operation.

Applications

The SN74CBTLV3257PWE4 is suitable for a wide range of applications, including:

  • Signal gating
  • Data routing
  • Function switching
  • Bus isolation
  • Peripheral sharing

With its low-power consumption and high-speed operation, the SN74CBTLV3257PWE4 is an excellent choice for designers looking to optimize their systems for efficiency and performance. Whether used in computing, telecommunications, or consumer electronics, this Texas Instruments product delivers reliability and flexibility in a compact package.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3821 $51.5835
280+ $0.3579 $100.2120
435+ $0.3458 $150.4230
625+ $0.3216 $201.0000
810+ $0.3095 $250.6950
1,010+ $0.2975 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 436,410 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess