EN
  • EN
  • DE

SN74CBTLV3861DW

Part No SN74CBTLV3861DW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24SOIC  /  Bus Switch 10 x 1:1 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74CBTLV3861
Other Names 2156-SN74CBTLV3861DW,TEXTISSN74CBTLV3861DW,296-33885-5,SN74CBTLV3861DW,SN74CBTLV3861DWE4,SN74CBTLV3861DWG4,SN74CBTLV3861DWG4,SN74CBTLV3861DWE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256661-SN74CBTLV3861DW
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3861DW CAD Model

Description

The SN74CBTLV3861DW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This 10-bit FET bus switch is part of the low-voltage series, offering an optimal combination of low power consumption and high-speed operation.

Key Features:

  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, making it suitable for interfacing with modern low-voltage logic without the need for level shifting.
  • 10-Bit Bus Switch: The device provides 10 bits of high-speed bus switching, allowing for efficient data transfer and signal routing within a system.
  • 5-Ohm Switch Connection: The low ON-state resistance of the switch minimizes signal distortion and ensures better signal integrity.
  • Quick Switching: The SN74CBTLV3861DW boasts a fast switch speed, ensuring minimal propagation delay and high-frequency operation.
  • Bidirectional Data Flow: The bus switch is capable of bidirectional data flow, providing flexibility in connecting inputs and outputs.
  • OE Input: An Output Enable (OE) input controls the switch, allowing the user to turn the bus on and off, which helps in reducing power consumption when the bus is not in use.

Applications:

This bus switch is commonly used in applications that require efficient data pathways such as:

  • Memory switching
  • Signal gating
  • Bus isolation
  • Data processing systems
  • Networking equipment

Package and Quality:

The SN74CBTLV3861DW is available in a 24-pin SOIC (DW) package, providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Conclusion:

For designers who need a reliable, low-voltage, high-speed bus switch, the SN74CBTLV3861DW is an excellent choice. Its combination of features ensures that it can meet the needs of various high-performance applications, making it a versatile component in any electronic system.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess