EN
  • EN
  • DE
  • IT

SN74CBTR16861DLR

Part No SN74CBTR16861DLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 48SSOP  /  Bus Switch 10 x 1:1 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTR
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number SN74CBT
Other Names 2156-SN74CBTR16861DLR-TITR,296-12337-2R,-296-12337-1,-74CBTR16861DLRG4,-SN74CBTR16861DLRR,296-12337-2,296-12337-1,296-12337-6,2156-SN74CBTR16861DLR,74CBTR16861DLRG4,296-12337-1R,296-12337-6R,TEXTISSN74CBTR16861DLR,74CBTR16861DLRG4,-296-12337-1,-296-12337-1R,-74CBTR16861DLRG4R
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256652-SN74CBTR16861DLR
Ultra Librarian 3D Model Ultra Librarian SN74CBTR16861DLR CAD Model

Description

Product Overview

The SN74CBTR16861DLR is a high-performance integrated circuit from Texas Instruments, renowned for its efficiency and reliability in digital systems. This particular product is a 10-bit 1-of-2 FET multiplexer/demultiplexer bus switch, designed to provide high-speed switching of data and address signals in computing and telecommunication applications.

Key Features

  • Wide Bandwidth: The device boasts a wide bandwidth that ensures minimal signal distortion, allowing for the rapid transmission of high-speed signals without compromising data integrity.
  • Low On-State Resistance: With a low on-state resistance, this switch provides better performance by reducing voltage drop and power consumption, leading to more efficient circuit operation.
  • 5-V Tolerant: The inputs are 5-V tolerant, enabling the device to interface with a variety of logic levels, thus offering greater flexibility in mixed-voltage systems.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-operated and energy-sensitive devices.
  • Quick Switching: Fast switching speeds facilitate high-performance data transfer, which is essential for modern high-speed data buses.
  • Bidirectional Operation: The bus switch can operate in both directions, making it versatile for use in various data flow scenarios.

Applications

The SN74CBTR16861DLR is ideal for a range of applications that require efficient data handling and switching capabilities. It is commonly used in:

  • Server and networking equipment
  • Data centers
  • Signal gating
  • Function switching
  • Interface bridging

Package and Quality

The device is available in a 56-pin SSOP (Shrink Small Outline Package) that is designed for space-saving on PCBs. Texas Instruments ensures that the SN74CBTR16861DLR meets stringent quality standards, providing reliability and performance that engineers and designers can trust.

With its combination of high-speed performance, low power consumption, and versatile applications, the SN74CBTR16861DLR from Texas Instruments is an excellent choice for enhancing the efficiency and functionality of digital switching systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess