EN
  • EN
  • DE

SN74CBTS3384PW

Part No SN74CBTS3384PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUS SWITCH WITH SCHOTTKY DIODE CLAMPING | IC SWITCH BUS FET 10BIT 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74CBTS3384
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1254350-SN74CBTS3384PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTS3384PW CAD Model

Description

The SN74CBTS3384PW from Texas Instruments is a high-performance, 10-bit FET bus switch designed with a low on-state resistance, making it an ideal solution for bus exchange applications in computing, networking, and telecommunications systems. This integrated circuit facilitates the rapid transition of data lines through its swift switching capabilities, ensuring minimal propagation delay and high bandwidth data transmission.

Key Features

  • Low On-State Resistance: The switch provides an extremely low on-state resistance (ron) of typically 5 Ω, which translates to reduced signal distortion and improved signal integrity.
  • 5-V Tolerant I/O Ports: The I/O ports are 5-V tolerant, allowing the device to be used in mixed-voltage environments and ensuring compatibility with a wide range of digital logic levels.
  • Quick Switching: The device is capable of switching speeds that support high bandwidth applications, ensuring that data can be transferred efficiently without bottlenecks.
  • Low Power Consumption: With its low power consumption, the SN74CBTS3384PW is an energy-efficient choice for modern electronic systems.
  • Wide Operating Temperature Range: The device operates within a temperature range of -40°C to 85°C, making it suitable for various industrial and commercial environments.

Applications

The SN74CBTS3384PW is versatile and can be used in a variety of applications, including:

  • Bus isolation and exchange in servers and routers
  • Signal gating and multiplexing in data communication systems
  • Hot-swapping and hot-docking operations in portable devices
  • Memory interleaving in computing systems

Package and Quality

The device comes in a 24-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while still providing ease of handling and soldering. The SN74CBTS3384PW is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range. Texas Instruments' commitment to quality ensures that this bus switch meets stringent industry standards for performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7614 $53.2980
165+ $0.6248 $103.0920
250+ $0.6053 $151.3250
345+ $0.5857 $202.0665
445+ $0.5662 $251.9590
595+ $0.5076 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess