EN
  • EN
  • DE
  • IT

SN74F520N

Part No SN74F520N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-BIT IDENTITY COMPARATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254400-SN74F520N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74F520N CAD Model

Description

Product Overview: SN74F520N

The SN74F520N is a high-quality integrated circuit from Texas Instruments, renowned for its precision and durability in electronic applications. Designed to cater to a diverse range of digital logic needs, this device is a single 8-bit identity comparator that offers reliable performance in a variety of systems.

Key Features

  • Logic Type: Identity Comparator
  • Number of Bits: 8 bits
  • Output Type: Differential
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package / Case: PDIP-14
  • Mounting Type: Through Hole

Performance and Durability

The SN74F520N is built to maintain signal integrity and prevent data corruption, making it an ideal choice for critical applications that require precise data comparison. With a wide operating temperature range, this component ensures consistent performance even under harsh conditions. Its robust construction is designed to withstand the rigors of extended use, ensuring a long service life.

Applications

This versatile chip can be used in a variety of applications, including:

  • Data processing systems
  • Control units
  • Computer motherboards
  • Memory matching systems
  • Industrial automation systems
  • Other electronic systems requiring accurate data comparison

Reliability and Quality Assurance

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The SN74F520N is no exception, as it undergoes stringent testing protocols to ensure its reliability and performance. Customers can trust this component to deliver consistent results in their digital logic applications.

Easy Integration

With its standard PDIP-14 package, the SN74F520N is easy to integrate into existing designs, allowing for hassle-free upgrades and maintenance. Its through-hole mounting design ensures a secure fit and robust connection to PCBs (printed circuit boards).

Conclusion

The SN74F520N from Texas Instruments is a testament to the company's commitment to excellence in the field of digital logic components. Its precision, durability, and ease of integration make it a top choice for engineers and designers looking to create reliable and efficient electronic systems.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess