EN
  • EN
  • DE

SN74F86N

Part No SN74F86N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features XOR (Exclusive OR) IC 4 Channel - 14-PDIP
Manufacturer Texas Instruments
Series 74F
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name 74F86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-3602-5-ND, 296-3602-5, -SN74F86N-NDR, -296-3602-5
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896565-SN74F86N
Ultra Librarian 3D Model Ultra Librarian SN74F86N CAD Model

Description

The SN74F86N is a high-quality integrated circuit from the renowned manufacturer Texas Instruments, known for its exceptional performance in digital systems. This particular IC is a member of the 74F series, which is designed to offer a balance between speed and power consumption, making it suitable for a wide range of applications.

Key Features:

  • Logic Type: The SN74F86N is a Quadruple 2-Input Exclusive-OR Gate. This logic gate performs the exclusive OR function, which is a fundamental component in digital circuitry used for adding binary numbers and various arithmetic and logic operations.
  • Package: Housed in a standard 14-pin DIP (Dual In-line Package), the SN74F86N is compatible with breadboards and standard socket layouts, making it easy to integrate into both prototyping and production environments.
  • Operating Voltage: This IC operates within a voltage range of 4.5V to 5.5V, which is typical for logic devices and ensures compatibility with TTL (Transistor-Transistor Logic) power levels.
  • Speed: The SN74F86N is designed for fast performance, which is critical in high-speed computing and digital systems. Its speed specifications allow for efficient processing and quick response times in circuit operations.
  • Temperature Range: It is designed to operate within a temperature range of 0°C to 70°C, ensuring reliability and stability across various environmental conditions.

Applications:

The SN74F86N is versatile and can be used in a variety of digital applications, including:

  • Binary addition and subtraction circuits
  • Parity generators and checkers
  • Logic comparators
  • Encryption and decryption circuits
  • Address decoding in memory selection

With its robust design and flexible usage, the SN74F86N from Texas Instruments is an essential component for designers and engineers looking to create reliable and efficient digital systems. Its ease of use, coupled with Texas Instruments' reputation for quality, makes it a go-to choice for both hobbyists and professional circuit designers.

You May Also Be Interested in

Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3486 $53.9440
95+ $1.1066 $105.1270
140+ $1.0720 $150.0800
195+ $1.0374 $202.2930
250+ $1.0028 $250.7000
335+ $0.8991 $301.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess