EN
  • EN
  • DE

SN74FB1650PCA

Part No SN74FB1650PCA
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 18-BIT TTL/BTL XCVR 100-HLQFP / Transceiver Dual 18-CH 3-ST/Open Collector 100-Pin HLQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FB
Packaging Tray
Logic Type TTL/BTL Universal Storage Transceiver
Supply Voltage 4.5 V ~ 5.5 V
Resolution 18
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 100-LQFP Exposed Pad
Manufacturer Package 100-HLQFP (14x14)
Win Source Part Number 794985-SN74FB1650PCA
Popularity Medium
Supply and Demand Status Limited
Family Name SN74FB1650
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74FB1650PCA CAD Model

Description

The SN74FB1650PCA is a state-of-the-art interface bridge designed and manufactured by the reputable Texas Instruments. This high-performance component is crafted to provide seamless communication between different digital systems, particularly excelling in applications that require bridging between incompatible interfaces.

Key Features

  • Interface Compatibility: The SN74FB1650PCA is engineered to convert signals between Futurebus+ and TTL interfaces, ensuring interoperability between legacy systems and modern technology.
  • High-Speed Operation: With its ability to handle high-speed data transfers, this device is an ideal solution for applications that demand rapid communication without sacrificing reliability.
  • Robust Construction: Enclosed in a 132-pin plastic PGA package, the SN74FB1650PCA offers a durable design that withstands the rigors of intensive use in industrial environments.
  • Electrical Characteristics: The device operates over a supply voltage range that accommodates various system requirements, making it versatile for different power configurations.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for energy-sensitive applications without compromising performance.

Applications

The SN74FB1650PCA is a versatile component that can be used in a variety of applications, including:

  • Data communication systems
  • Server and enterprise computing
  • Embedded systems
  • Industrial control units
  • Networking equipment

Technical Specifications

Below are some of the technical specifications of the SN74FB1650PCA:

  • Supply Voltage (VCC): Specified by Texas Instruments
  • Operating Temperature Range: Specified by Texas Instruments
  • Package Type: 132-Pin Plastic PGA
  • RoHS Compliance: Yes

For comprehensive technical details, users are encouraged to consult the official datasheet provided by Texas Instruments.

Quality and Support

As with all Texas Instruments products, the SN74FB1650PCA is backed by a commitment to quality and reliability. Customers can expect industry-leading support and resources to integrate this component into their projects with confidence.

You May Also Be Interested in

ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess