EN
  • EN
  • DE

SN74GTL16616DL

Part No SN74GTL16616DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 17-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH BUFFERED CLOCK OUTPUTS | IC UNIV BUS TXRX 17BIT 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 17-Bit
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74GTL16616
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1254423-SN74GTL16616DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74GTL16616DL CAD Model

Description

Product Overview: SN74GTL16616DL from Texas Instruments

The SN74GTL16616DL is a high-performance, 16-bit universal bus transceiver manufactured by Texas Instruments, designed to provide seamless data communication and interfacing between mismatched buses. This integrated circuit is part of the GTL2000 family and operates with a 3.3V supply voltage, ensuring compatibility with low-voltage systems and contributing to power efficiency in modern electronic designs.

Key Features

  • Wide Bus Compatibility: The device is capable of interfacing between Gunter Transceiver Logic (GTL) and GTL+ signal levels to TTL or CMOS levels, making it highly versatile for various applications.
  • High-Speed Data Transfer: With support for high-speed data transfer, the SN74GTL16616DL ensures rapid communication between devices, reducing latency and improving overall system performance.
  • Flow-Through Architecture: Its flow-through pinout simplifies the PCB layout by placing the data inputs near the source and the outputs near the destination, thereby reducing signal skew and improving signal integrity.
  • Live Insertion Support: The device features built-in glitch suppression on the data inputs, which allows for live insertion and removal without causing disruption to the bus lines.

Applications

The SN74GTL16616DL is ideal for a range of applications where data integrity and seamless communication between different voltage domains are crucial. It is commonly used in:

  • Servers and Workstations
  • Data Communication Equipment
  • Telecommunications Infrastructure
  • Network Routers and Switches
  • Industrial Control Systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN74GTL16616DL is no exception. It is fabricated with advanced semiconductor technology, ensuring long-term performance and stability. The device is also subjected to rigorous testing and quality control measures to meet the industry standards for electronic components.

Environmental Compliance

The SN74GTL16616DL is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic manufacturers looking to reduce the ecological impact of their products.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments official website or contact their local sales representative.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TXRX NON-INVERT 3.6V 56TSSOP
Lowest to $1.3063
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.5399
IDT, Integrated Device Technology Inc
74LVC16901 -
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, 18-BIT, PDSO56
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 34BIT 114LFBGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES
Lowest to $3.3108
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4080 $55.2240
7+ $15.1040 $105.7280
11+ $14.6320 $160.9520
15+ $14.1600 $212.4000
19+ $13.6880 $260.0720
25+ $12.2720 $306.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess