Product Overview: SN74GTLP21395DW
The SN74GTLP21395DW is a high-performance, 24-bit universal bus transceiver from Texas Instruments, designed to address the needs of high-speed bidirectional communication between data buses. This device is part of TI's GTLP (Gunning Transceiver Logic Plus) family and is tailored for applications that require low-voltage and low-power operation without compromising on speed and reliability.
Key Features
- Compatibility: The SN74GTLP21395DW offers compatibility with GTLP and LVTTL levels, ensuring seamless integration with existing technologies.
- Speed: With a maximum data rate of 133 Mbps, this transceiver is optimized for high-speed data transfer applications.
- Low Power Consumption: The device is engineered for low-power operation, making it suitable for power-sensitive designs.
- Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up/pull-down resistors, simplifying board design and reducing component count.
- Flow-Through Architecture: The design of the SN74GTLP21395DW ensures minimal signal skewing and simplifies PCB layout.
Applications
The SN74GTLP21395DW is versatile and can be used in a variety of applications, including:
- Server and workstation backplanes
- Networking equipment
- Data communication systems
- Signal bridging between different voltage domains
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3.3V ± 0.3V
Operating Temperature Range
-40°C to +85°C
Package Type
SOIC (DW)
Pin Count
56
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74GTLP21395DW is no exception. It is manufactured under strict quality control guidelines and is designed to meet the rigorous demands of the industrial and commercial markets. With its robust construction and proven design, this transceiver is built to deliver consistent performance and reliability.