EN
  • EN
  • DE

SN74HC125IPWRG4Q1

Part No SN74HC125IPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 14TSSOP  /  Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74HC125
Other Names 296-SN74HC125IPWRG4Q1CT,296-SN74HC125IPWRG4Q1TR,TEXTISSN74HC125IPWRG4Q1,2156-SN74HC125IPWRG4Q1,296-SN74HC125IPWRG4Q1DKR,SN74HC125IPWRG4Q1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259123-SN74HC125IPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74HC125IPWRG4Q1 CAD Model

Description

SN74HC125IPWRG4Q1 - Texas Instruments

The SN74HC125IPWRG4Q1 from Texas Instruments is a high-performance, automotive-grade quadruple bus buffer gate that features 3-state outputs and is designed to operate from 2V to 6V. This integrated circuit (IC) is specifically engineered to meet the rigorous standards of the automotive industry, ensuring reliability and durability in a variety of vehicular applications.

This device is part of the 74HC family, which is well-known for its high-speed CMOS logic. It includes four independent non-inverting buffer gates with 3-state outputs. The 3-state outputs, which can be either active high or low, allow for increased flexibility in bus-oriented systems by enabling the outputs to be put into a high-impedance state. This feature is particularly useful in multiplexing applications or when the outputs need to be disconnected without affecting the rest of the circuit.

The SN74HC125IPWRG4Q1 is housed in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which is conducive to space-saving on printed circuit boards (PCBs) without sacrificing performance. The compact form factor along with the low power consumption and high noise immunity characteristics of CMOS technology make this buffer gate an excellent choice for automotive and other high-reliability applications.

Key features of the SN74HC125IPWRG4Q1 include:

  • Wide operating voltage range (2V to 6V)
  • High-current 3-state outputs can drive up to 15 LSTTL loads
  • Low power consumption, 20-µA max ICC
  • Typical tpd = 8 ns
  • ±6-mA output drive at 5 V
  • Low input current of 1 µA max
  • Automotive-grade product qualification

Applications for this IC are diverse and include automotive control systems, signal gating, data storage, output port expansion, and multiplexing, among others. The SN74HC125IPWRG4Q1 is a testament to Texas Instruments' commitment to providing high-quality, robust components suitable for the demanding environments found in automotive and industrial settings.

With its combination of advanced features, the SN74HC125IPWRG4Q1 is an essential component for designers seeking to create efficient, reliable, and high-performance designs for the automotive sector.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6987 $52.4025
175+ $0.5733 $100.3275
275+ $0.5554 $152.7350
375+ $0.5375 $201.5625
485+ $0.5196 $252.0060
645+ $0.4658 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,409 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess