EN
  • EN
  • DE

SN74HC126ANSR

Part No SN74HC126ANSR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components
Description LOGIC GATES AND INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOP
Family Part Number 74HC126
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 333488-SN74HC126ANSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC126ANSR CAD Model

Description

The SN74HC126ANSR is a high-performance, advanced integrated circuit (IC) product designed and manufactured by Texas Instruments, a renowned global semiconductor company.

  • Series: 74HC
  • Function: Quadruple bus buffer gate with 3-state outputs
  • Drive Capability: Driving 15 Low Power Schottky (LSTTL) loads
  • 3-state Control Gate: 2-input AND gate with active-low inputs
  • Voltage Range: 2V to 6V
  • Noise Immunity: High
  • Power Consumption: Low
  • Package: SOP-14
  • Operating Temperatures: -40°C and 85°C

You May Also Be Interested in

Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4885 $51.2925
250+ $0.4009 $100.2250
390+ $0.3883 $151.4370
535+ $0.3758 $201.0530
690+ $0.3633 $250.6770
925+ $0.3257 $301.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess