EN
  • EN
  • DE

ATSAME70J21B-ANT

Part No ATSAME70J21B-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168891-ATSAME70J21B-ANT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM E70
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Ultra Librarian 3D Model Ultra Librarian ATSAME70J21B-ANT CAD Model

Description

Microchip Technology's ATSAME70J21B-ANT Microcontroller

The ATSAME70J21B-ANT is a high-performance microcontroller from Microchip Technology, designed for industrial and automotive applications that demand powerful processing capabilities, robust operation, and high-speed connectivity. This microcontroller is part of the SAM E70 series, which is known for its rich set of peripherals and ARM Cortex-M7 core that operates at up to 300 MHz.

At the heart of the ATSAME70J21B-ANT is its 32-bit ARM Cortex-M7 processor, which delivers exceptional computational performance and efficiency. This processor is well-suited for complex tasks that require quick data processing and real-time operations. The device features up to 2MB of flash memory and 384KB of SRAM, providing ample space for application code and data storage.

One of the key advantages of the ATSAME70J21B-ANT is its extensive connectivity options. It includes a High-Speed USB Host and Device with on-chip PHY, dual CAN-FD interfaces for robust communication in automotive environments, and Ethernet MAC with IEEE 1588 support, perfect for industrial networking. Moreover, it boasts multiple serial communication modules, including USARTs, SPIs, and I2C interfaces, making it highly versatile for various communication requirements.

The microcontroller also offers advanced analog features, such as dual 16-bit analog-to-digital converters (ADCs) with up to 24 channels, providing precise measurement capabilities. Additionally, it has two analog comparators and a digital-to-analog converter (DAC) for comprehensive analog signal management.

Security is a priority in the ATSAME70J21B-ANT design. It comes with hardware-based security features including a True Random Number Generator (TRNG) and hardware cryptography support, ensuring secure data transfer and storage. The device also features a Memory Protection Unit (MPU) and a secure boot option, adding layers of protection against unauthorized access and code tampering.

Designed with power efficiency in mind, the ATSAME70J21B-ANT includes flexible power management modes, making it suitable for applications that require low power consumption without sacrificing performance.

Overall, the ATSAME70J21B-ANT from Microchip Technology is an excellent choice for developers looking to create sophisticated and secure applications in the automotive, industrial, and high-end consumer markets. Its powerful ARM Cortex-M7 core, extensive peripheral set, and advanced security features make it a highly capable and versatile microcontroller solution.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4155 $64.8310
4+ $26.5973 $106.3892
6+ $25.7661 $154.5966
9+ $24.9350 $224.4150
11+ $24.1038 $265.1418
14+ $21.6103 $302.5442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 181 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess