The SN74HC132DBRG4 is a high-performance, quad 2-input NAND gate IC with Schmitt-trigger inputs that hail from Texas Instruments' renowned HC logic family. This integrated circuit is designed to operate with a wide range of supply voltages, from 2V to 6V, making it versatile for a variety of digital applications.
Key Features
- Versatile Voltage Range: The device can function with a supply voltage between 2V and 6V, catering to low and standard voltage applications.
- Schmitt-Trigger Inputs: These inputs provide hysteresis which enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, ideal for noisy environments.
- High Noise Immunity: Characteristic of the HC family, the SN74HC132DBRG4 boasts a noise immunity consistent with standard CMOS logic ICs.
- Low Power Consumption: A hallmark of CMOS technology, the IC has a low power consumption which is crucial for battery-powered devices.
- Fast Switching: The device offers fast switching capabilities, with a typical propagation delay time of 13 ns at a supply voltage of 5V.
- Output Drive Capability: It can drive up to 10 LSTTL loads, providing robust output performance for interfacing with other logic families.
- Temperature Range: The operating temperature range of -40°C to 85°C ensures reliability across various environmental conditions.
Applications
The SN74HC132DBRG4 is suitable for a wide array of applications including:
- Wave and pulse shapers
- High-noise-environment digital logic circuits
- Communication systems
- Signal processing
- Control systems
With its robust design and Schmitt-trigger inputs, the SN74HC132DBRG4 is a reliable choice for designers looking for a quad NAND gate logic solution that can withstand the rigors of high-noise environments and varied power supply conditions. Packaged in a DBRG4, this IC is designed for surface-mount technology (SMT), allowing for efficient assembly in modern electronic manufacturing.