EN
  • EN
  • DE
  • IT

SN74HC166N

Part No SN74HC166N
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8-BIT SHIFT REGISTER 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 092201-SN74HC166N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC166N CAD Model

Description

The SN74HC166N is a high-performance, 8-bit parallel-load shift register manufactured by Texas Instruments, a leading global semiconductor company.

  • Register: 8-bit serial-in, parallel-out shift register feeding an 8-bit D-type storage register
  • Input: Edge-triggered
  • Voltage Range: 2V to 6V
  • Inputs Compatible up to: 5.5V
  • Maximum Clock Frequency: 50 MHz
  • Technology: CMOS
  • Features: Direct overriding clear (CLR) and clock enable (CLKEN) inputs
  • Package: PDIP
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT
Need more? Email Us
Rochester Electronics
Shift Element Bit
Need more? Email Us
Texas Instruments
PARALLEL-LOAD 8-BIT SHIFT REGIST
Lowest to $6.1501
ON Semiconductor
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Lowest to $6.0695
Texas Instruments
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Need more? Email Us
Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3815 $57.2250
360+ $0.3130 $112.6800
555+ $0.3033 $168.3315
765+ $0.2934 $224.4510
990+ $0.2837 $280.8630
1,325+ $0.2544 $337.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess