The SN74HC240A is a high-performance, octal buffer and line driver designed to provide high-speed drive with low power consumption. Manufactured by Texas Instruments, this integrated circuit features eight buffers with 3-state outputs that can be used independently for driving bus lines or buffer memory address registers. It is a versatile component that is essential in a wide range of digital applications.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Operating Voltage Range: 2V to 6V
- High-Current Output Drive: Up to 15mA
- High On-Off Output Voltage Ratio
- Low Crosstalk Between Switches
- Individual 3-State Controls for Each Channel
- Wide Operating Temperature Range: -40°C to 85°C
Applications
The SN74HC240A is suitable for a variety of applications that require a high drive with low power dissipation. These include:
- Memory Driver
- Bus Driver
- Buffer Memory Address Registers
- Data Transmission
- Control Systems
Quality and Reliability
As with all Texas Instruments products, the SN74HC240A is designed to meet the highest standards of quality and reliability. It is available in multiple package types, including PDIP, SOIC, and SOP, to suit various assembly requirements. The device also complies with RoHS standards, ensuring environmental safety and sustainability.
Technical Specifications
For detailed technical specifications, designers and engineers can refer to the datasheet provided by Texas Instruments. The datasheet includes information on the recommended operating conditions, electrical characteristics, setup and hold times, and physical dimensions of the various packaging options.
With its robust design and high functionality, the SN74HC240A from Texas Instruments stands out as an excellent choice for high-speed digital interfacing and buffering needs.