Product Overview: SN74HC273D
The SN74HC273D is a high-performance integrated circuit from Texas Instruments, specifically designed as an octal D-type flip-flop with a clear feature. This component is a part of the 74HC family, which is well-known for its high-speed CMOS logic operations. It is a versatile and widely used IC in digital systems for its capability to latch onto data and provide a stable output until instructed to reset.
Key Features
- Logic Type: Octal D-type Flip-Flop with Clear
- Operating Voltage: 2 V to 6 V, providing compatibility with a variety of logic levels and making it suitable for battery-operated applications.
- Output Current: Capable of driving up to 5.2 mA at 5 V, allowing it to drive LEDs and other low-power indicators directly.
- Propagation Delay Time: Fast propagation delay, typically 13 ns at 5 V, ensures quick response times in critical applications.
- Operating Temperature: Designed to operate over a broad temperature range from -40°C to 85°C, thus ensuring reliability in varied environmental conditions.
- Package: Available in a standard SOIC-20 package, known for its small footprint and ease of PCB layout.
Applications
The SN74HC273D is ideal for a range of applications that require high-speed data storage and transfer. It is commonly used in:
- Registers
- Counters
- Relay and solenoid drivers
- Address latches in microprocessor systems
Its robust design ensures that it is suitable for both commercial and industrial applications, including telecommunication systems, computers, data processors, and consumer electronics. The SN74HC273D is appreciated for its ease of use, reliability, and the quality guaranteed by Texas Instruments.
Quality and Support
Texas Instruments is committed to providing high-quality products and support. The SN74HC273D is no exception, and it comes with comprehensive technical support and documentation, including datasheets, reference designs, and application notes to assist engineers in integrating this IC into their projects.