EN
  • EN
  • DE

SN74HC393ANSR

Part No SN74HC393ANSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER DL 4BIT 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 36 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number 74HC393
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 741918-SN74HC393ANSR
Ultra Librarian 3D Model Ultra Librarian SN74HC393ANSR CAD Model

Description

Product Overview: SN74HC393ANSR

The SN74HC393ANSR is a high-performance, dual 4-bit binary counter integrated circuit (IC) manufactured by Texas Instruments (TI). This IC belongs to the 74HC series, which is well-known for its high-speed CMOS logic. It is designed to operate with a power supply range of 2V to 6V, making it suitable for a wide array of applications, including battery-powered devices, digital systems, and portable electronics.

Key Features

  • Dual 4-Bit Counters: The SN74HC393ANSR contains two independent 4-bit binary counters, each having a separate clock input. This allows for flexible configurations and can be used in various counting applications.
  • Wide Operating Voltage: With an operating voltage range of 2V to 6V, the device is versatile and can be integrated into systems with varying power requirements.
  • High-Speed Operation: As part of the high-speed CMOS family, this IC can handle fast switching and is capable of high-frequency counting, which is essential for time-critical applications.
  • Low Power Consumption: The SN74HC393ANSR is designed for low power consumption, which is critical for extending the battery life of portable devices.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, which means it can directly interface with various logic families without needing additional buffer components.

Applications

The versatility of the SN74HC393ANSR allows it to be used in a variety of applications, including:

  • Frequency dividers and counters
  • Time delay circuits
  • Event counters in digital systems
  • Embedded systems for control and processing tasks
  • Automotive electronics for timing and control

Package and Quality

The SN74HC393ANSR comes in a compact SOP (Small Outline Package) form factor, specifically in an NSOIC (Narrow Small Outline Integrated Circuit) 14-pin package. This makes it suitable for space-constrained applications. TI is known for its commitment to quality, and this product is no exception. It meets stringent industry standards and is designed for reliable operation in a wide range of environmental conditions.

Overall, the SN74HC393ANSR is a reliable and efficient solution for designers looking to implement counting functions in their digital logic systems, with the backing of Texas Instruments' reputation for quality and performance.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess