EN
  • EN
  • DE

SN74HC4066DRG4

Part No SN74HC4066DRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description QUADRUPLE BILATERAL ANALOG SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 30 Ohm (Typ)
Operating Supply Voltage 2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 31ns, 34ns
-3db Bandwidth 30MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -45dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1254654-SN74HC4066DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HC4066
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74HC4066DRG4 CAD Model

Description

Product Overview: SN74HC4066DRG4

The SN74HC4066DRG4 is a high-quality quad bilateral switch integrated circuit, designed and manufactured by Texas Instruments. This versatile component is part of the 74HC family and is widely used in various electronic applications due to its reliability and performance.

Key Features

  • Wide Operating Voltage: The SN74HC4066DRG4 operates over a broad voltage range of 2V to 6V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.
  • Low Power Consumption: This device is characterized by low power consumption, which is crucial for battery-powered and energy-efficient applications.
  • High On-Off Output-Voltage Ratio: The high on-off output-voltage ratio ensures minimal signal distortion, which is vital for maintaining signal integrity.
  • Low Crosstalk: The switch design minimizes crosstalk between switches, allowing for clearer signal paths in complex circuits.
  • Wide Operating Temperature: It can operate in a wide temperature range from -40°C to 85°C, ensuring reliability in various environmental conditions.

Applications

The SN74HC4066DRG4 is commonly used in a variety of applications, such as:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Modulation and demodulation circuits
  • Communication systems
  • Audio and video switching

Package and Quality

This device comes in a small-outline package (DRG4), optimized for reduced space and weight in PCB layouts. Texas Instruments is known for their commitment to high-quality standards, and the SN74HC4066DRG4 is no exception, meeting stringent industry requirements for performance and reliability.

Conclusion

Overall, the SN74HC4066DRG4 from Texas Instruments is a robust and versatile component that offers designers the flexibility and performance needed for complex electronic systems. Whether it's for analog signal switching or digital data processing, this integrated circuit stands out as a top choice for engineers seeking a reliable and efficient solution.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2852 $51.3360
375+ $0.2671 $100.1625
585+ $0.2581 $150.9885
835+ $0.2400 $200.4000
1,085+ $0.2310 $250.6350
1,355+ $0.2220 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess