EN
  • EN
  • DE

SN74HC4514NT

Part No SN74HC4514NT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 4-LINE TO 16-LINE DECODERS DEMULTIP LEXERS WITH ADDRESS LATCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254659-SN74HC4514NT
Manufacturer Homepage www.ti.com
Family Name SN74HC4514
Introduction Date December 01, 1982
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC4514NT CAD Model

Description

Product Overview: SN74HC4514NT by Texas Instruments

The SN74HC4514NT is a high-performance, 4-to-16 line decoder/demultiplexer with input latches designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is a part of the 'HC' family, which signifies high-speed CMOS technology, combining the low power consumption of CMOS with the speed of TTL devices.

Key Features:

  • Logic Family: The device operates using CMOS logic levels, ensuring compatibility with a wide range of modern digital systems.
  • Operating Voltage: It is designed to function over a broad supply voltage range of 2V to 6V, making it suitable for battery-operated and low-power applications.
  • Output Capability: The SN74HC4514NT can drive up to 10 LSTTL loads, providing ample current for interfacing with other logic families.
  • Input Latching Function: The inclusion of input latches allows the device to store the address inputs when the latch-enable (LE) pin is high, providing stability and control in address selection.
  • High Noise Immunity: Characteristic of CMOS devices, this IC exhibits a high degree of noise immunity, making it robust in electrically noisy environments.
  • Pin Configuration: The IC comes in a 24-pin DIP (Dual In-line Package) which is easy to handle and suitable for through-hole mounting, facilitating prototyping and production.

Applications:

The versatile nature of the SN74HC4514NT allows it to be used in a variety of digital applications. It is particularly useful in systems requiring data routing, memory address decoding, and the expansion of data lines. Common applications include:

  • Microprocessor systems
  • Computer memory address decoding
  • Data multiplexing
  • Signal routing

With its wide operating range and high functionality, the SN74HC4514NT from Texas Instruments is an excellent choice for designers looking for a reliable and efficient decoder/demultiplexer solution. Its ability to interface with different logic families, coupled with its low power consumption, makes it a versatile component in both industrial and consumer electronic products.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess