EN
  • EN
  • DE

SN74HC4851QDRQ1

Part No SN74HC4851QDRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 195 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Max Switch Time (Ton,Toff) 78ns, 78ns
Channel Capacitance(CS off, CD off) 22pF
Max Leakage Current (IS off) 200nA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1099913-SN74HC4851QDRQ1
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automation & Process Control, Consumer Electronics, Test & Measurement, Automotive, Portable Devices
Ultra Librarian 3D Model Ultra Librarian SN74HC4851QDRQ1 CAD Model

Description

Product Overview: SN74HC4851QDRQ1

The SN74HC4851QDRQ1 is a versatile and robust analog multiplexer/demultiplexer from Texas Instruments, designed for automotive and industrial applications. This integrated circuit is part of the 74HC family, known for its high-speed CMOS technology, and has been specifically qualified for automotive use, adhering to stringent industry standards for reliability and performance.

Key Features

  • Channel Configuration: The device features an 8-channel configuration, allowing for multiple analog inputs or outputs to be routed through a single channel, enhancing design flexibility and system integration.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, making it suitable for interfacing with both 3.3V and 5V systems.
  • Low ON-State Resistance: The low ON-state resistance minimizes signal attenuation, ensuring that the integrity of the analog signal is preserved during transmission through the switch.
  • Low Crosstalk: Engineered to achieve low crosstalk between switches, this feature is critical in applications where signal purity is paramount.
  • Break-Before-Make Switching: This mechanism ensures that one path is disconnected before a new path is established, preventing shorting and signal disruption.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, from -40°C to 125°C, making it suitable for harsh automotive environments.
  • Automotive Grade: As a Q1 device, it meets the requirements of automotive applications, including enhanced product change notifications, stringent quality control, and is AEC-Q100 qualified.

Applications

The SN74HC4851QDRQ1 is ideal for a variety of applications where multiple analog signals need to be processed or routed, such as:

  • Automotive infotainment and audio systems
  • Analog signal routing in telemetry systems
  • Data acquisition systems
  • Industrial control systems
  • Instrumentation and test equipment

This product is supplied in a compact SOIC-16 package, which is suitable for space-constrained applications while providing enough pins for all necessary signals and controls. With its robust design and versatile features, the SN74HC4851QDRQ1 is a reliable choice for designers looking to incorporate multiple analog inputs or outputs into their automotive or industrial systems.

You May Also Be Interested in

Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
175+ $0.5849 $102.3575
265+ $0.5666 $150.1490
365+ $0.5484 $200.1660
475+ $0.5301 $251.7975
635+ $0.4752 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess