EN
  • EN
  • DE

SN74HC563DWR

Part No SN74HC563DWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH OCT TRANSP D 3ST 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74HC
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 23ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74HC563
Other Names -SN74HC563DWRG4R,SN74HC563DWRE4,SN74HC563DWRG4,296-38233-6,-SN74HC563DWRG4,296-38233-2,-296-38233-1,SN74HC563DWR,SN74HC563DWRG4,296-38233-1,SN74HC563DWRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257305-SN74HC563DWR
Ultra Librarian 3D Model Ultra Librarian SN74HC563DWR CAD Model

Description

Product Overview: SN74HC563DWR by Texas Instruments

The SN74HC563DWR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This particular IC is part of the 74HC series, which is characterized by its high-speed CMOS technology. The SN74HC563DWR is designed to offer both the low power consumption of standard CMOS integrated circuits and the ability to drive significant loads, making it a popular choice for a wide array of electronics applications.

Key Features

  • Octal D-Type Transparent Latches: The SN74HC563DWR features eight D-type latches with 3-state outputs. This allows for the storage of eight bits of data, which can be accessed or isolated from the bus line by controlling the output enable (OE) pin.
  • Wide Operating Voltage: It operates over a broad voltage range of 2V to 6V, providing designers with flexibility in various system voltage levels.
  • High-Current Outputs: This device can drive up to 15 mA at the output, allowing it to power LEDs or other low-power devices directly and interface with other logic families.
  • Low Power Consumption: With typical low power consumption, it is an excellent choice for battery-operated or power-sensitive systems.

Applications

The SN74HC563DWR is suitable for a range of applications, from simple storage registers to more complex data handling systems. Common uses include:

  • Data storage and retrieval
  • Buffering data for input/output ports
  • Interface between different logic families
  • Control systems

Package Information

The SN74HC563DWR comes in a wide-body SOIC (Small Outline Integrated Circuit) package, with the "DW" designation indicating the 20-pin configuration. The "R" suffix specifies that this product is offered in tape and reel packaging, which is ideal for automated assembly processes.

Quality and Support

As with all Texas Instruments products, the SN74HC563DWR is manufactured to high standards, ensuring both quality and performance. Technical support and comprehensive documentation, including datasheets and application notes, are available on the Texas Instruments website, providing engineers with all the resources they need to integrate this IC into their designs effectively.

You May Also Be Interested in

Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Rochester Electronics
Channel IC
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Renesas Electronics America
Channel IC
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6448 $57.5680
75+ $1.3496 $101.2200
115+ $1.3074 $150.3510
160+ $1.2653 $202.4480
205+ $1.2231 $250.7355
275+ $1.0966 $301.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,693 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess