EN
  • EN
  • DE

SN74HCS11QPWRQ1

Part No SN74HCS11QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HCS
Package Tape & Reel
Product Status Active
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Features Schmitt Trigger Input
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 7.8mA, 7.8mA
Input Logic Level - Low 1V ~ 3V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 16ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HCS11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371138-SN74HCS11QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HCS11QPWRQ1 CAD Model

Description

SN74HCS11QPWRQ1 Triple 3-Input Positive-AND Gates

The SN74HCS11QPWRQ1 is a high-performance integrated circuit from Texas Instruments, designed to provide reliable logic operations in automotive and industrial applications. This robust component features triple 3-input positive-AND gates, making it a versatile choice for a variety of complex digital circuits.

Key Features:

  • Device Type: Triple 3-input positive-AND gates
  • Package: TSSOP-14 (Thin Shrink Small Outline Package)
  • Operating Temperature: -40°C to 125°C, suitable for harsh environments
  • Logic Family: HCS (High-Speed CMOS)
  • Voltage Range: 2 V to 6 V, accommodating a variety of power supplies
  • Output Drive Capability: Capable of driving up to 8 LSTTL loads
  • Automotive Qualified: Meets or exceeds the requirements of the automotive industry standards

Product Description:

The SN74HCS11QPWRQ1 is crafted for mission-critical applications where durability and reliability are paramount. Its triple 3-input AND gate configuration allows for the combination of multiple logic inputs, resulting in a single output that is high only when all inputs are high. This makes it an essential component for creating complex logic circuits.

Enclosed in a TSSOP-14 package, the SN74HCS11QPWRQ1 is designed with a small footprint to save space on printed circuit boards (PCBs). Its wide operating temperature range ensures stable performance in extreme conditions, which is crucial for automotive and industrial systems.

The device operates within a voltage range of 2 V to 6 V, providing designers with the flexibility to use it in systems with varying power levels. Moreover, with its capability to drive up to 8 LSTTL loads, it can handle significant output requirements.

As an automotive-qualified product, the SN74HCS11QPWRQ1 meets stringent quality and reliability standards. It is designed to withstand the rigorous demands of automotive applications, ensuring high performance and longevity in a sector where safety and dependability are essential.

Overall, the SN74HCS11QPWRQ1 from Texas Instruments is a top-tier logic gate solution for designers seeking a high-quality, reliable component for their digital circuit needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6652 $53.2160
185+ $0.5458 $100.9730
285+ $0.5288 $150.7080
395+ $0.5117 $202.1215
510+ $0.4947 $252.2970
680+ $0.4435 $301.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,391 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess