The AD22226B61 is a state-of-the-art accelerometer designed by Analog Devices Inc., a leader in high-performance analog technology. This sensor is engineered to provide precise and reliable acceleration measurements, making it an ideal choice for a wide range of applications including industrial, automotive, and aerospace systems.
Key Features
- High Precision: The AD22226B61 offers excellent linearity and temperature stability, ensuring accurate readings under varying conditions.
- Wide Measurement Range: This accelerometer can measure acceleration across a broad spectrum, catering to both low and high-frequency motion detection.
- Robust Design: Built to withstand harsh environments, the AD22226B61 is resistant to shock and vibration, making it suitable for challenging industrial applications.
- Low Power Consumption: The device is optimized for energy efficiency, which is critical for battery-powered and portable applications.
- Easy Integration: With its compact form factor and simple interface, the AD22226B61 can be easily integrated into existing systems without the need for extensive redesign.
Technical Specifications
Parameter
Value
Measurement Range
±X g to ±Y g
Sensitivity
Z mV/g
Non-Linearity
±0.1% of Full Scale
Operating Temperature
-40°C to +85°C
Supply Voltage
W V to V V
The AD22226B61 from Analog Devices Inc. is designed with performance and reliability in mind. It is a versatile solution that addresses the need for precise acceleration measurements in a variety of demanding environments. With its advanced features and robust design, this accelerometer is ready to tackle the most challenging motion sensing tasks.