EN
  • EN
  • DE

SN74HCS126PWR

Part No SN74HCS126PWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 14TSSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74HCS126
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371294-SN74HCS126PWR
Ultra Librarian 3D Model Ultra Librarian SN74HCS126PWR CAD Model

Description

Product Overview: SN74HCS126PWR

The SN74HCS126PWR is a state-of-the-art quadruple bus buffer gate from Texas Instruments, designed to provide high-performance and reliable buffering capabilities for a wide range of digital applications. This integrated circuit is part of the advanced HC family and is fabricated using silicon-gate CMOS technology, which ensures low power consumption while maintaining high-speed operation.

Key Features

  • Logic Type: Quadruple Buffer, Non-Inverting
  • Logic Level: CMOS
  • Output Drive: Capable of driving up to 15 LSTTL loads
  • Supply Voltage Range: 2 V to 6 V
  • Operating Temperature: -40°C to 85°C
  • Package Type: TSSOP (Thin Shrink Small Outline Package)
  • Pin Count: 14
  • RoHS: Compliant with RoHS directive

Applications

The SN74HCS126PWR is ideal for a multitude of digital applications where buffering is necessary to increase the load-driving capability or to isolate and protect sensitive circuitry. Its applications include:

  • Data transmission systems
  • Signal gating
  • Bus interface circuits
  • Memory address drivers
  • Input/output port drivers
  • Line drivers

Performance and Quality

With its wide operating voltage range and ability to interface with various logic families, the SN74HCS126PWR ensures seamless integration into both new and existing designs. Its TSSOP package is optimized for compact PCB layouts, while the device's performance is characterized for operation from -40°C to 85°C, allowing it to be used in a variety of environmental conditions.

As with all Texas Instruments products, the SN74HCS126PWR is designed to meet the highest standards of quality and reliability. It is a testament to the commitment of Texas Instruments to provide industry-leading solutions that address the needs of modern digital electronics.

Ordering Information

The SN74HCS126PWR is available for order in various reel sizes and quantities to accommodate production requirements, from prototype to high-volume manufacturing. For detailed ordering information and options, please refer to the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2699 $51.2810
455+ $0.2215 $100.7825
700+ $0.2146 $150.2200
965+ $0.2077 $200.4305
1,250+ $0.2007 $250.8750
1,670+ $0.1800 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,410 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess