EN
  • EN
  • DE

SN74HCS14BQAR

Part No SN74HCS14BQAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTER WITH SCHMITT-TRIGGE / Inverter IC 6 Channel Schmitt Trigger Input 14-WQFN (3x2.5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HCS
Package Tape & Reel
Product Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger Input
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 7.8mA, 7.8mA
Input Logic Level - Low 1V ~ 3V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 16ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-WQFN (3x2.5)
Package / Case 14-QFN Exposed Pad
Base Product Number 74HCS14
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352943-SN74HCS14BQAR
Ultra Librarian 3D Model Ultra Librarian SN74HCS14BQAR CAD Model

Description

Product Overview: SN74HCS14BQAR from Texas Instruments

The SN74HCS14BQAR is a high-performance, hex Schmitt-trigger inverter integrated circuit (IC) produced by Texas Instruments (TI), a leader in semiconductor solutions. This advanced chip is designed to enhance signal conditioning and provide stable logic inversion with hysteresis, making it an ideal choice for applications requiring noise filtration and signal transformation from analog to digital form.

Key Features

  • Logic Type: The device features six independent Schmitt-trigger inverters, providing excellent capability for transforming noisy inputs into clean digital outputs.
  • Operating Voltage: It operates over a wide voltage range of 2 V to 6 V, accommodating various logic levels and making it compatible with a broad range of systems.
  • Output Drive Capability: The SN74HCS14BQAR is capable of driving up to 8 mA at 5 V, allowing it to control LEDs, transistors, and small relays efficiently.
  • Propagation Delay: The device offers fast propagation delays, typically 10 ns at 5 V, ensuring quick response times for critical applications.
  • Hysteresis: Built-in hysteresis enhances noise immunity and prevents unwanted oscillations, a feature especially useful in harsh electrical environments.

Applications

The versatility of the SN74HCS14BQAR makes it suitable for a wide array of applications, including:

  • Wave shaping and signal processing
  • Glitch removal on digital lines
  • Logic level conversion
  • Oscillator circuits
  • High-speed digital systems

Quality and Reliability

TI's commitment to quality ensures that the SN74HCS14BQAR meets stringent industry standards for performance and reliability. The device is available in a compact, surface-mount QFN package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to 85°C guarantees stable operation across diverse environmental conditions.

Environmental Compliance

The SN74HCS14BQAR is RoHS compliant and lead-free, reflecting Texas Instruments' dedication to environmental responsibility and the manufacturing of eco-friendly products.

Whether you're designing consumer electronics, industrial control systems, or complex computing hardware, the SN74HCS14BQAR from Texas Instruments offers the performance, durability, and flexibility needed to meet the challenges of modern electronic design.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1438 $50.3300
850+ $0.1180 $100.3000
1,315+ $0.1144 $150.4360
1,810+ $0.1107 $200.3670
2,340+ $0.1070 $250.3800
3,130+ $0.0959 $300.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,346 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess