The SN74HCT244M is a high-performance, octal buffer and line driver designed to provide a high-level of drive while maintaining the ability to interface with a wide range of digital circuits. Manufactured by Texas Instruments, this integrated circuit is part of the 'HCT' family, which ensures compatibility with CMOS logic levels while maintaining TTL input switching levels.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Number of Channels: 8
- Output Type: 3-State
- Logic Family: HCT
- Operating Voltage: 4.5V to 5.5V
- Output Current: -32mA / 32mA
- Propagation Delay Time: 13ns at 4.5V
- Operating Temperature: -55°C to 125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20
Applications:
The SN74HCT244M is versatile and can be used in a variety of applications. It is particularly useful in situations where buffering of data lines is required, such as:
- Interfacing with bus lines in microprocessor/microcontroller systems
- Driving heavy loads or preventing signal distortion from loading effects
- Signal buffering for data transmission
- Memory address driving
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the SN74HCT244M is no exception. It is designed to meet stringent standards, ensuring reliable performance in demanding environments. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.
Conclusion:
With its robust design and wide operating voltage range, the SN74HCT244M from Texas Instruments is an excellent choice for designers who require a reliable octal buffer/line driver. Its compatibility with both CMOS and TTL logic levels, along with a significant drive capability, makes it a versatile component suitable for a broad array of digital applications.